Infineon Technologies AG 30V 9.2A MOSFET Transistor IRF9333TRPBF

Description
MOSFET P-CH 30V 9.2A 8SO Product overview: IRF9333TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9333TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 9.2A 8SO Product overview: IRF9333TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9333TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 9.2A MOSFET Transistor - 278-IRF9333TRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 9.2A MOSFET Transistor
278-IRF9333TRPBF
30V 9.2A MOSFET Transistor 278-IRF9333TRPBF
MOSFET P-CH 30V 9.2A 8SO Product overview: IRF9333TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9333TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 9.2A 8SO Product overview: IRF9333TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9333TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9333TRPBF - 017557-IRF9333TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9333TRPBF
017557-IRF9333TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9333TRPBF 017557-IRF9333TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017557-IRF9333TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.2A (Ta) Gate-Source Threshold Voltage: 2.4V @ 25μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1110pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 19.4 mOhm @ 9.2A, 10V Alternative Parts (Cross-Reference): SI4435DY-NL; STS9P3LLH6; IRF9333TRPbF; IRF9333PbF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 017557-IRF9333TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.2A (Ta)
Gate-Source Threshold Voltage: 2.4V @ 25μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1110pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 19.4 mOhm @ 9.2A, 10V
Alternative Parts (Cross-Reference): SI4435DY-NL; STS9P3LLH6; IRF9333TRPbF; IRF9333PbF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRF9333TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9333TRPBFTR-ND
Single FETs, MOSFETs IRF9333TRPBFTR-ND
P-Channel 30V 9.2A (Ta) 2.5W (Ta) Surface Mount 8-SO

P-Channel 30V 9.2A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - IRF9333TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF9333TRPBF
Single FETs, MOSFETs IRF9333TRPBF
MOSFET P-CH 30V 9.2A 8SO

MOSFET P-CH 30V 9.2A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9333TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9333TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9333TRPBF
MOSFET P-CH 30V 9.2A 8SO

MOSFET P-CH 30V 9.2A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF9333TRPBF 017557-IRF9333TRPBF IRF9333TRPBFTR-ND IRF9333TRPBF IRF9333TRPBF
Product Name 30V 9.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9333TRPBF Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2500 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080T3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
3 suppliers
Single IGBTs - 448-AIGB50N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
3 suppliers