Infineon Technologies AG 200V 3.7A MOSFET Transistor IRF7820PBF

Description
MOSFET N CH 200V 3.7A 8-SO Product overview: IRF7820PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7820PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N CH 200V 3.7A 8-SO Product overview: IRF7820PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7820PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 3.7A MOSFET Transistor - 278-IRF7820PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 3.7A MOSFET Transistor
278-IRF7820PBF
200V 3.7A MOSFET Transistor 278-IRF7820PBF
MOSFET N CH 200V 3.7A 8-SO Product overview: IRF7820PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7820PBF can be used for catalog matching and distributor lookup.

MOSFET N CH 200V 3.7A 8-SO Product overview: IRF7820PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7820PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7820PBF - 1046735-IRF7820PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7820PBF
1046735-IRF7820PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7820PBF 1046735-IRF7820PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046735-IRF7820PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 3.7A (Ta) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 44nC @ 10V Max Input Capacitance: 1750pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 78 mOhm @ 2.2A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1046735-IRF7820PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 3.7A (Ta)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 44nC @ 10V
Max Input Capacitance: 1750pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 78 mOhm @ 2.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRF7820PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7820PBF-ND
Single FETs, MOSFETs IRF7820PBF-ND
N-Channel 200V 3.7A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 200V 3.7A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - IRF7820PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF7820PBF
Single FETs, MOSFETs IRF7820PBF
MOSFET N CH 200V 3.7A 8-SO

MOSFET N CH 200V 3.7A 8-SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7820PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7820PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7820PBF
MOSFET N CH 200V 3.7A 8-SO

MOSFET N CH 200V 3.7A 8-SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF7820PBF 1046735-IRF7820PBF IRF7820PBF-ND IRF7820PBF IRF7820PBF
Product Name 200V 3.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7820PBF Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2500 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) 44 nC @ 10 V
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data