Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 746297-IRF820STRR
Manufacturer Homepage: www.irf.com
Reference case: TO-263
Reference Date Code: 14+Rohs
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Power Field-Effect Transistor, 2.5A I(D), 500V, 3ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, TO-263, 3 PIN
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 746297-IRF820STRR | 3717-IRF820STRR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF820STRR | Power Field-Effect Transistor, 2.5A I(D), 500V, 3ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, TO-263, 3 PIN |
| Polarity | N-Channel |