Infineon Technologies AG Single FETs, MOSFETs IRF9393PBF

Description
P-Channel 30V 9.2A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
P-Channel 30V 9.2A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF9393PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9393PBF-ND
Single FETs, MOSFETs IRF9393PBF-ND
P-Channel 30V 9.2A (Ta) 2.5W (Ta) Surface Mount 8-SO

P-Channel 30V 9.2A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
FETs - Single - IRF9393PBF - 813592-IRF9393PBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF9393PBF
813592-IRF9393PBF
FETs - Single - IRF9393PBF 813592-IRF9393PBF
Manufacturer: Infineon Technologies Win Source Part Number: 813592-IRF9393PBF Packaging: Tube Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: 8-SO Drive Voltage (Max Rds On, Min Rds On): 10V, 20V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 2.5W Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,800 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 13.3mOhm at 9.2A, 20V Gate Charge (Qg) (Maximum) at Vgs: 38nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1110pF at 25V Current - Continuous Drain (Id) at 25°C: 9.2A Vgs(th) (Maximum) at Id: 2.4V at 25μA Maximum Vgs: ±25V

Manufacturer: Infineon Technologies
Win Source Part Number: 813592-IRF9393PBF
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 10V, 20V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 2.5W
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,800
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 13.3mOhm at 9.2A, 20V
Gate Charge (Qg) (Maximum) at Vgs: 38nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1110pF at 25V
Current - Continuous Drain (Id) at 25°C: 9.2A
Vgs(th) (Maximum) at Id: 2.4V at 25μA
Maximum Vgs: ±25V

Buy Now
30V 9.2A MOSFET Transistor - 278-IRF9393PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 9.2A MOSFET Transistor
278-IRF9393PBF
30V 9.2A MOSFET Transistor 278-IRF9393PBF
MOSFET P-CH 30V 9.2A 8SO Product overview: IRF9393PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9393PBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 9.2A 8SO Product overview: IRF9393PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9393PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9393PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9393PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9393PBF
MOSFET P-CH 30V 9.2A 8SO

MOSFET P-CH 30V 9.2A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF9393PBF-ND 813592-IRF9393PBF 278-IRF9393PBF IRF9393PBF
Product Name Single FETs, MOSFETs FETs - Single - IRF9393PBF 30V 9.2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data