Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB38N20DPBF IRFB38N20DPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069451-IRFB38N20DPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 300W (Tc) Family Name: IRFB38N20 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 43A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 91nC @ 10V Max Input Capacitance: 2900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 54 mOhm @ 26A, 10V Alternative Parts (Cross-Reference): SUP33N20-60P; SUP33N20-60P-E3; SUP52N20-39P; SUP36N20-54P-E3; Introduction Date: August 11, 2004 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069451-IRFB38N20DPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 300W (Tc) Family Name: IRFB38N20 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 43A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 91nC @ 10V Max Input Capacitance: 2900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 54 mOhm @ 26A, 10V Alternative Parts (Cross-Reference): SUP33N20-60P; SUP33N20-60P-E3; SUP52N20-39P; SUP36N20-54P-E3; Introduction Date: August 11, 2004 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB38N20DPBF - 069451-IRFB38N20DPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB38N20DPBF
069451-IRFB38N20DPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB38N20DPBF 069451-IRFB38N20DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069451-IRFB38N20DPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 300W (Tc) Family Name: IRFB38N20 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 43A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 91nC @ 10V Max Input Capacitance: 2900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 54 mOhm @ 26A, 10V Alternative Parts (Cross-Reference): SUP33N20-60P; SUP33N20-60P-E3; SUP52N20-39P; SUP36N20-54P-E3; Introduction Date: August 11, 2004 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069451-IRFB38N20DPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 300W (Tc)
Family Name: IRFB38N20
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 43A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 91nC @ 10V
Max Input Capacitance: 2900pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 54 mOhm @ 26A, 10V
Alternative Parts (Cross-Reference): SUP33N20-60P; SUP33N20-60P-E3; SUP52N20-39P; SUP36N20-54P-E3;
Introduction Date: August 11, 2004
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFB38N20DPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFB38N20DPBF-ND
Single FETs, MOSFETs IRFB38N20DPBF-ND
N-Channel 200V 43A (Tc) 3.8W (Ta), 300W (Tc) Through Hole TO-220AB

N-Channel 200V 43A (Tc) 3.8W (Ta), 300W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFETs - 8273944 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8273944
MOSFETs 8273944
HEXFET N-Ch MOSFET 38A 200V TO-220AB

HEXFET N-Ch MOSFET 38A 200V TO-220AB

Supplier's Site
MOSFETs - 8273944P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8273944P
MOSFETs 8273944P
HEXFET N-Ch MOSFET 38A 200V TO-220AB

HEXFET N-Ch MOSFET 38A 200V TO-220AB

Supplier's Site
Singapore, Singapore
200V 43A MOSFET Transistor
278-IRFB38N20DPBF
200V 43A MOSFET Transistor 278-IRFB38N20DPBF
MOSFET N-CH 200V 43A TO220AB Product overview: IRFB38N20DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 43A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 43A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB38N20DPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 43A TO220AB Product overview: IRFB38N20DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 43A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 43A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB38N20DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB38N20DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB38N20DPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB38N20DPBF
MOSFET N-CH 200V 43A TO220AB

MOSFET N-CH 200V 43A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRFB38N20DPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFB38N20DPBF
Single FETs, MOSFETs IRFB38N20DPBF
MOSFET N-CH 200V 43A TO220AB

MOSFET N-CH 200V 43A TO220AB

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFB38N20DPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFB38N20DPBF
Single FETs, MOSFETs IRFB38N20DPBF
IRFB38N20 - 12V-300V N-CHANNEL P

IRFB38N20 - 12V-300V N-CHANNEL P

Supplier's Site Datasheet
Transistor - 66771414 - Radwell International
Willingboro, NJ, United States
Transistor
66771414
Transistor 66771414
POWER FIELD-EFFECT TRANSISTOR, 43A I(D), 200V, 0.054OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 43A I(D), 200V, 0.054OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.054Ohm;ID 43A;TO-220AB;PD 300W;VGS +/-30V - 70017523 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.054Ohm;ID 43A;TO-220AB;PD 300W;VGS +/-30V
70017523
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.054Ohm;ID 43A;TO-220AB;PD 300W;VGS +/-30V 70017523
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.054Ohm;ID 43A;TO-220AB;PD 300W;VGS +/-30V

MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.054Ohm;ID 43A;TO-220AB;PD 300W;VGS +/-30V

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFB38N20DPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFB38N20DPBF
200V 43A 54mΩ@10V,26A 5V@250uA N Channel TO-220AB MOSFETs ROHS

200V 43A 54mΩ@10V,26A 5V@250uA N Channel TO-220AB MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N-Ch, 200V, 43A, To-220Ab; Channel Type Infineon - 38K2488 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 43A, To-220Ab; Channel Type Infineon
38K2488
Mosfet, N-Ch, 200V, 43A, To-220Ab; Channel Type Infineon 38K2488
MOSFET, N-CH, 200V, 43A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:43A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N-CH, 200V, 43A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:43A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 200V 44A 54mOhm 60nC

MOSFET MOSFT 200V 44A 54mOhm 60nC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 069451-IRFB38N20DPBF IRFB38N20DPBF-ND 8273944 8273944P 278-IRFB38N20DPBF IRFB38N20DPBF IRFB38N20DPBF 66771414 70017523 IRFB38N20DPBF 38K2488 IRFB38N20DPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB38N20DPBF Single FETs, MOSFETs MOSFETs MOSFETs 200V 43A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Transistor MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.054Ohm;ID 43A;TO-220AB;PD 300W;VGS +/-30V Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 200V, 43A, To-220Ab; Channel Type Infineon MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 200 volts 200 volts 200 volts 200 volts 200 volts
PD 3800 to 300000 milliwatts 3.8 milliwatts 3800 milliwatts 300000 milliwatts 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; To-220ab TO-220; TO-220 Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-220 TO-220 TO-3; TO-220
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details