Infineon Technologies AG 30V 7.8A 8.9A MOSFET Transistor IRF7905TRPBF

Description
MOSFET 2N-CH 30V 7.8A/8.9A 8SO Product overview: IRF7905TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.8A, 8.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.8A, 8.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7905TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 7.8A/8.9A 8SO Product overview: IRF7905TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.8A, 8.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.8A, 8.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7905TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 7.8A 8.9A MOSFET Transistor
289-IRF7905TRPBF
30V 7.8A 8.9A MOSFET Transistor 289-IRF7905TRPBF
MOSFET 2N-CH 30V 7.8A/8.9A 8SO Product overview: IRF7905TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.8A, 8.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.8A, 8.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7905TRPBF can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 7.8A/8.9A 8SO Product overview: IRF7905TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.8A, 8.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.8A, 8.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7905TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7905TRPBF - 001970-IRF7905TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7905TRPBF
001970-IRF7905TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7905TRPBF 001970-IRF7905TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 001970-IRF7905TRPBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.8A, 8.9A Gate-Source Threshold Voltage: 2.25V @ 25μA Max Gate Charge: 6.9nC @ 4.5V Max Input Capacitance: 600pF @ 15V Maximum Rds On at Id,Vgs: 21.8 mOhm @ 7.8A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 001970-IRF7905TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.8A, 8.9A
Gate-Source Threshold Voltage: 2.25V @ 25μA
Max Gate Charge: 6.9nC @ 4.5V
Max Input Capacitance: 600pF @ 15V
Maximum Rds On at Id,Vgs: 21.8 mOhm @ 7.8A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - IRF7905TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7905TRPBFTR-ND
FET, MOSFET Arrays IRF7905TRPBFTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 7.8A, 8.9A 2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 30V 7.8A, 8.9A 2W Surface Mount 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT DUAL NCh 30V 8.9A

MOSFET MOSFT DUAL NCh 30V 8.9A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7905TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7905TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7905TRPBF
MOSFET 2N-CH 30V 7.8A/8.9A 8SO

MOSFET 2N-CH 30V 7.8A/8.9A 8SO

Supplier's Site
Mosfet, Dual N-Ch, 30V, 7.8A, Soic-8; Transistor Polarity Infineon - 43AC3295 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, 7.8A, Soic-8; Transistor Polarity Infineon
43AC3295
Mosfet, Dual N-Ch, 30V, 7.8A, Soic-8; Transistor Polarity Infineon 43AC3295
MOSFET, DUAL N-CH, 30V, 7.8A, SOIC-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:7.8A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0174ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; RoHS Compliant: Yes

MOSFET, DUAL N-CH, 30V, 7.8A, SOIC-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:7.8A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0174ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - IRF7905TRPBF - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IRF7905TRPBF
FET, MOSFET Arrays IRF7905TRPBF
MOSFET 2N-CH 30V 7.8A/8.9A 8SO

MOSFET 2N-CH 30V 7.8A/8.9A 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-IRF7905TRPBF 001970-IRF7905TRPBF IRF7905TRPBFTR-ND IRF7905TRPBF IRF7905TRPBF 43AC3295 IRF7905TRPBF
Product Name 30V 7.8A 8.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7905TRPBF FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual N-Ch, 30V, 7.8A, Soic-8; Transistor Polarity Infineon FET, MOSFET Arrays
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
PD 2 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data