Infineon Technologies AG Single FETs, MOSFETs IRF7809

Description
N-Channel 30V 17.6A (Ta) 3.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 30V 17.6A (Ta) 3.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7809-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7809-ND
Single FETs, MOSFETs IRF7809-ND
N-Channel 30V 17.6A (Ta) 3.5W (Ta) Surface Mount 8-SO

N-Channel 30V 17.6A (Ta) 3.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
FETs - Single - IRF7809 - 801634-IRF7809 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF7809
801634-IRF7809
FETs - Single - IRF7809 801634-IRF7809
Manufacturer: Infineon Technologies Win Source Part Number: 801634-IRF7809 Packaging: Tube Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SO Drive Voltage (Max Rds On, Min Rds On): 4.5V Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 3.5W Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 7.5mOhm at 15A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 86nC at 5V Input Capacitance (Ciss) (Maximum) at Vds: 7300pF at 16V Current - Continuous Drain (Id) at 25°C: 17.6A Vgs(th) (Maximum) at Id: 1V at 250μA Maximum Vgs: ±12V

Manufacturer: Infineon Technologies
Win Source Part Number: 801634-IRF7809
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 4.5V
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 3.5W
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 7.5mOhm at 15A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 86nC at 5V
Input Capacitance (Ciss) (Maximum) at Vds: 7300pF at 16V
Current - Continuous Drain (Id) at 25°C: 17.6A
Vgs(th) (Maximum) at Id: 1V at 250μA
Maximum Vgs: ±12V

Buy Now
30V 17.6A MOSFET Transistor - 278-IRF7809 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 17.6A MOSFET Transistor
278-IRF7809
30V 17.6A MOSFET Transistor 278-IRF7809
MOSFET N-CH 30V 17.6A 8SO Product overview: IRF7809 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7809 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 17.6A 8SO Product overview: IRF7809 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7809 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - IRF7809 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRF7809
Integrated Circuits (ICs) - Transistors - MOSFETs IRF7809
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF7809-ND 801634-IRF7809 278-IRF7809 IRF7809
Product Name Single FETs, MOSFETs FETs - Single - IRF7809 30V 17.6A MOSFET Transistor Integrated Circuits (ICs) - Transistors - MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRFR2407TRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
7 suppliers