Manufacturer: Infineon Technologies
Win Source Part Number: 60162-IRF9230
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
200V, P-CHANNEL REPETITIVE AVALA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | RF Transistors |
| Product Number | 60162-IRF9230 | IRF9230 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9230 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 10V |