Infineon Technologies AG MOSFETs IRFB4127PBF

Description
Infineon MOSFET IRFB4127PBF
Request a Quote Datasheet
Description
Infineon MOSFET IRFB4127PBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2575807P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2575807P
MOSFETs 2575807P
Infineon MOSFET IRFB4127PBF

Infineon MOSFET IRFB4127PBF

Supplier's Site
MOSFETs - 2575807 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2575807
MOSFETs 2575807
Infineon MOSFET IRFB4127PBF

Infineon MOSFET IRFB4127PBF

Supplier's Site
MOSFETs - 2575514 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2575514
MOSFETs 2575514
Infineon MOSFET IRFB4127PBF

Infineon MOSFET IRFB4127PBF

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4127PBF - 089103-IRFB4127PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4127PBF
089103-IRFB4127PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4127PBF 089103-IRFB4127PBF
Manufacturer: Infineon Technologies Win Source Part Number: 089103-IRFB4127PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 375W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 76A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 150nC @ 10V Max Input Capacitance: 5380pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 44A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 089103-IRFB4127PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 375W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 76A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 5380pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 44A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
200V 76A MOSFET Transistor
278-IRFB4127PBF
200V 76A MOSFET Transistor 278-IRFB4127PBF
MOSFET N-CH 200V 76A TO220AB Product overview: IRFB4127PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4127PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 76A TO220AB Product overview: IRFB4127PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4127PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IRFB4127PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRFB4127PBF-ND
Single FETs, MOSFETs 448-IRFB4127PBF-ND
N-Channel 200V 76A (Tc) 375W (Tc) Through Hole TO-220AB

N-Channel 200V 76A (Tc) 375W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 200V 76A 20mOhm 100nC Qg

MOSFET MOSFT 200V 76A 20mOhm 100nC Qg

Buy Now Datasheet
Single FETs, MOSFETs - IRFB4127PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFB4127PBF
Single FETs, MOSFETs IRFB4127PBF
MOSFET N-CH 200V 76A TO220AB

MOSFET N-CH 200V 76A TO220AB

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFB4127PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFB4127PBF
Single FETs, MOSFETs IRFB4127PBF
IRFB412V-30N-CHANNPO WMOSFET

IRFB412V-30N-CHANNPOWMOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB4127PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB4127PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB4127PBF
MOSFET N-CH 200V 76A TO220AB

MOSFET N-CH 200V 76A TO220AB

Supplier's Site
Mosfet, N-Ch, 200V, 76A, 175Deg C, 375W; Channel Type Infineon - 45P3441 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 76A, 175Deg C, 375W; Channel Type Infineon
45P3441
Mosfet, N-Ch, 200V, 76A, 175Deg C, 375W; Channel Type Infineon 45P3441
MOSFET, N-CH, 200V, 76A, 175DEG C, 375W; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:76A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N-CH, 200V, 76A, 175DEG C, 375W; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:76A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFB4127PBF
Triode/MOS Tube/Transistor >> MOSFETs IRFB4127PBF
200V 76A 375W 20mΩ@10V,44A 5V@250uA N Channel ITO-220AB-3 MOSFETs ROHS

200V 76A 375W 20mΩ@10V,44A 5V@250uA N Channel ITO-220AB-3 MOSFETs ROHS

Supplier's Site Datasheet
MOSFET, N Ch., 200V, 76A, 21 MOHM, 110 NC, D2-PAK, Pb-Free - 70017917 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, N Ch., 200V, 76A, 21 MOHM, 110 NC, D2-PAK, Pb-Free
70017917
MOSFET, N Ch., 200V, 76A, 21 MOHM, 110 NC, D2-PAK, Pb-Free 70017917
MOSFET, N Ch., 200V, 76A, 21 MOHM, 110 NC, D2-PAK, Pb-Free

MOSFET, N Ch., 200V, 76A, 21 MOHM, 110 NC, D2-PAK, Pb-Free

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2575807P 089103-IRFB4127PBF 278-IRFB4127PBF 448-IRFB4127PBF-ND IRFB4127PBF IRFB4127PBF IRFB4127PBF IRFB4127PBF 45P3441 IRFB4127PBF 70017917
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4127PBF 200V 76A MOSFET Transistor Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 200V, 76A, 175Deg C, 375W; Channel Type Infineon Triode/MOS Tube/Transistor >> MOSFETs MOSFET, N Ch., 200V, 76A, 21 MOHM, 110 NC, D2-PAK, Pb-Free
Package Type TO-220; TO-220 TO-220; SOT3; TO-220AB Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3 TO-3 TO-220
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 200 volts 200 volts 200 volts 200 volts
PD 375000 milliwatts 375 milliwatts 375000 milliwatts 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single IGBTs - AIKW20N60CTXKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
7 suppliers