N-Channel 30V 17.2A (Ta) 2.5W (Ta) Surface Mount 8-SO
MOSFET N-CH 30V 17.2A 8SO
N CHANNEL MOSFET, 30V, 17.2A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:17.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF8113PBF-ND | IRF8113PBF | 19K8334 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | N Channel Mosfet, 30V, 17.2A, Soic; Channel Type Infineon |
| Polarity | N-Channel | N-Channel |