Infineon Technologies AG 30V 8.3A MOSFET Transistor IRF7807D2TR

Description
MOSFET N-CH 30V 8.3A 8SO Product overview: IRF7807D2TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7807D2TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 8.3A 8SO Product overview: IRF7807D2TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7807D2TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 8.3A MOSFET Transistor - 278-IRF7807D2TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 8.3A MOSFET Transistor
278-IRF7807D2TR
30V 8.3A MOSFET Transistor 278-IRF7807D2TR
MOSFET N-CH 30V 8.3A 8SO Product overview: IRF7807D2TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7807D2TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 8.3A 8SO Product overview: IRF7807D2TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7807D2TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF7807D2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7807D2TR-ND
Single FETs, MOSFETs IRF7807D2TR-ND
N-Channel 30V 8.3A (Ta) 2.5W (Tc) Surface Mount 8-SO

N-Channel 30V 8.3A (Ta) 2.5W (Tc) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7807D2TR - 777031-IRF7807D2TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7807D2TR
777031-IRF7807D2TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7807D2TR 777031-IRF7807D2TR
Manufacturer: Infineon Technologies Win Source Part Number: 777031-IRF7807D2TR Series: FETKY Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: MOSFET FET Feature: Schottky Diode (Isolated) Current - Continuous Drain (Id) @ 25°C: 8.3A (Ta) Part Status: Obsolete(EOL) Family Name: IRF7807D2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V Manufacturer Package: 8-SO Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 17nC @ 5V Vgs (Maximum): ±12V Power Dissipation (Maximum): 2.5W (Tc) Rds On (Maximum) @ Id, Vgs: 25 mOhm @ 7A, 4.5V Alternative Parts (Cross-Reference): HAT2019R-E; HAT2019R; FDS9412A; FSS204; Introduction Date: November 08, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 777031-IRF7807D2TR
Series: FETKY
Packaging: Reel package
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Current - Continuous Drain (Id) @ 25°C: 8.3A (Ta)
Part Status: Obsolete(EOL)
Family Name: IRF7807D2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V
Manufacturer Package: 8-SO
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 17nC @ 5V
Vgs (Maximum): ±12V
Power Dissipation (Maximum): 2.5W (Tc)
Rds On (Maximum) @ Id, Vgs: 25 mOhm @ 7A, 4.5V
Alternative Parts (Cross-Reference): HAT2019R-E; HAT2019R; FDS9412A; FSS204;
Introduction Date: November 08, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7807D2TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7807D2TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7807D2TR
MOSFET N-CH 30V 8.3A 8SO

MOSFET N-CH 30V 8.3A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF7807D2TR IRF7807D2TR-ND 777031-IRF7807D2TR IRF7807D2TR
Product Name 30V 8.3A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7807D2TR Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7303QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details