Mosfet Array 2 N-Channel (Dual) 30V 3.5A 2W Surface Mount 8-SO
MOSFET 2N-CH 30V 3.5A 8SO Product overview: IRF9956 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF9956 can be used for catalog matching and distributor lookup.
Integrated Circuits (ICs) - Transistors - MOSFETs
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF9956-ND | 289-IRF9956 | IRF9956 |
| Product Name | FET, MOSFET Arrays | 30V 3.5A MOSFET Transistor | Integrated Circuits (ICs) - Transistors - MOSFETs |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tube |