Infineon Technologies AG Single FETs, MOSFETs IRF7807VD2TRPBF

Description
N-Channel 30V 8.3A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 30V 8.3A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7807VD2PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7807VD2PBFTR-ND
Single FETs, MOSFETs IRF7807VD2PBFTR-ND
N-Channel 30V 8.3A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 30V 8.3A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
30V 8.3A MOSFET Transistor
278-IRF7807VD2TRPBF
30V 8.3A MOSFET Transistor 278-IRF7807VD2TRPBF
MOSFET N-CH 30V 8.3A 8SO Product overview: IRF7807VD2TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7807VD2TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 8.3A 8SO Product overview: IRF7807VD2TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7807VD2TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7807VD2TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7807VD2TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7807VD2TRPBF
MOSFET N-CH 30V 8.3A 8SO

MOSFET N-CH 30V 8.3A 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF7807VD2PBFTR-ND 278-IRF7807VD2TRPBF IRF7807VD2TRPBF
Product Name Single FETs, MOSFETs 30V 8.3A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) 8-SOIC (0.154, 3.90mm Width)
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIGB50N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
3 suppliers