Infineon Technologies AG Single FETs, MOSFETs IRF9410TRPBF

Description
N-Channel 30V 7A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 30V 7A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF9410PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9410PBFTR-ND
Single FETs, MOSFETs IRF9410PBFTR-ND
N-Channel 30V 7A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 30V 7A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
30V 7A MOSFET Transistor - 278-IRF9410TRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 7A MOSFET Transistor
278-IRF9410TRPBF
30V 7A MOSFET Transistor 278-IRF9410TRPBF
MOSFET N-CH 30V 7A 8SO Product overview: IRF9410TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9410TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 7A 8SO Product overview: IRF9410TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9410TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9410TRPBF - 108749-IRF9410TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9410TRPBF
108749-IRF9410TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9410TRPBF 108749-IRF9410TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 108749-IRF9410TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 550pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 30 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 108749-IRF9410TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 550pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 30 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET N-CH 30V 7A 8-SOIC - 376-IRF9410TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 7A 8-SOIC
376-IRF9410TRPBF
MOSFET N-CH 30V 7A 8-SOIC 376-IRF9410TRPBF
MOSFET N-CH 30V 7A 8-SOIC

MOSFET N-CH 30V 7A 8-SOIC

Supplier's Site
Single FETs, MOSFETs - IRF9410TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF9410TRPBF
Single FETs, MOSFETs IRF9410TRPBF
MOSFET N-CH 30V 7A 8SO

MOSFET N-CH 30V 7A 8SO

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 7A, Soic; Transistor Polarity Infineon - 32AC7477 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 7A, Soic; Transistor Polarity Infineon
32AC7477
Mosfet, N-Ch, 40V, 7A, Soic; Transistor Polarity Infineon 32AC7477
MOSFET, N-CH, 40V, 7A, SOIC; Transistor Polarity:N Channel; Continuous Drain Current Id:7A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.024ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 40V, 7A, SOIC; Transistor Polarity:N Channel; Continuous Drain Current Id:7A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.024ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9410TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9410TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9410TRPBF
MOSFET N-CH 30V 7A 8SO

MOSFET N-CH 30V 7A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 30V 7A 30mOhm 18nC

MOSFET MOSFT 30V 7A 30mOhm 18nC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF9410PBFTR-ND 278-IRF9410TRPBF 108749-IRF9410TRPBF 376-IRF9410TRPBF IRF9410TRPBF 32AC7477 IRF9410TRPBF IRF9410TRPBF
Product Name Single FETs, MOSFETs 30V 7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9410TRPBF MOSFET N-CH 30V 7A 8-SOIC Single FETs, MOSFETs Mosfet, N-Ch, 40V, 7A, Soic; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width) TO-3 8-SOIC (0.154, 3.90mm Width)
PD 2500 milliwatts 2500 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data