Infineon Technologies AG 150V 33A MOSFET Transistor IRFB33N15DPBF

Description
MOSFET N-CH 150V 33A TO220AB Product overview: IRFB33N15DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB33N15DPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 150V 33A TO220AB Product overview: IRFB33N15DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB33N15DPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 33A MOSFET Transistor
278-IRFB33N15DPBF
150V 33A MOSFET Transistor 278-IRFB33N15DPBF
MOSFET N-CH 150V 33A TO220AB Product overview: IRFB33N15DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB33N15DPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 33A TO220AB Product overview: IRFB33N15DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB33N15DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFB33N15DPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFB33N15DPBF-ND
Single FETs, MOSFETs IRFB33N15DPBF-ND
N-Channel 150V 33A (Tc) 3.8W (Ta), 170W (Tc) Through Hole TO-220AB

N-Channel 150V 33A (Tc) 3.8W (Ta), 170W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB33N15DPBF - 205339-IRFB33N15DPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB33N15DPBF
205339-IRFB33N15DPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB33N15DPBF 205339-IRFB33N15DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 205339-IRFB33N15DPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 170W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 33A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 2020pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 56 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 205339-IRFB33N15DPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 170W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 33A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 90nC @ 10V
Max Input Capacitance: 2020pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 56 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 150V 1 N-CH HEXFET 56mOhms 60nC

MOSFET 150V 1 N-CH HEXFET 56mOhms 60nC

Buy Now Datasheet
Single FETs, MOSFETs - IRFB33N15DPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFB33N15DPBF
Single FETs, MOSFETs IRFB33N15DPBF
MOSFET N-CH 150V 33A TO220AB

MOSFET N-CH 150V 33A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB33N15DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB33N15DPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB33N15DPBF
MOSFET N-CH 150V 33A TO220AB

MOSFET N-CH 150V 33A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFB33N15DPBF IRFB33N15DPBF-ND 205339-IRFB33N15DPBF IRFB33N15DPBF IRFB33N15DPBF IRFB33N15DPBF
Product Name 150V 33A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB33N15DPBF MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3800 milliwatts 3800 to 170000 milliwatts 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data