Mosfet Array 2 N-Channel (Dual) 20V 10A 2W Surface Mount 8-SO
Manufacturer: Infineon Technologies
Win Source Part Number: 1046766-IRF8910GTRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 10A
Gate-Source Threshold Voltage: 2.55V @ 250μA
Max Gate Charge: 11nC @ 4.5V
Max Input Capacitance: 960pF @ 10V
Maximum Rds On at Id,Vgs: 13.4 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 20V 10A 8SO Product overview: IRF8910GTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF8910GTRPBF can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 20V 10A 8SO
MOSFET 2N-CH 20V 10A 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF8910GTRPBFTR-ND | 1046766-IRF8910GTRPBF | 289-IRF8910GTRPBF | IRF8910GTRPBF | 376-IRF8910GTRPBF |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF8910GTRPBF | 20V 10A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET 2N-CH 20V 10A 8-SOIC |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | Tape & Reel (TR) | ||
| Polarity | N-Channel | ||||
| V(BR)DSS | 20 volts | 20 volts | |||
| PD | 2000 milliwatts | 2000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |