Manufacturer: Infineon Technologies
Win Source Part Number: 069442-IRF9Z34NSTRRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.8W (Ta), 68W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 19A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 620pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
P-Channel 55V 19A (Tc) 3.8W (Ta), 68W (Tc) Surface Mount D2PAK
MOSFET P-CH 55V 19A D2PAK Product overview: IRF9Z34NSTRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z34NSTRRPBF can be used for catalog matching and distributor lookup.
MOSFET P-CH 55V 19A D2PAK
MOSFET P-CH 55V 19A D2PAK
MOSFET 1 P-CH -55V HEXFET 100mOhms 23.3nC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 069442-IRF9Z34NSTRRPBF | 448-IRF9Z34NSTRRPBFTR-ND | 278-IRF9Z34NSTRRPBF | IRF9Z34NSTRRPBF | IRF9Z34NSTRRPBF | IRF9Z34NSTRRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z34NSTRRPBF | Single FETs, MOSFETs | 55V 19A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| V(BR)DSS | 55 volts | 55 volts | 55 volts | |||
| PD | 3800 to 68000 milliwatts | 68 milliwatts | 3800 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | TO-263; SOT3; D2PAK | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |