Infineon Technologies AG 30V 7.6A 11A MOSFET Transistor IRF7904TRPBF

Description
MOSFET 2N-CH 30V 7.6A/11A 8SO Product overview: IRF7904TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.6A, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.6A, 11A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7904TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 7.6A/11A 8SO Product overview: IRF7904TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.6A, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.6A, 11A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7904TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 7.6A 11A MOSFET Transistor
289-IRF7904TRPBF
30V 7.6A 11A MOSFET Transistor 289-IRF7904TRPBF
MOSFET 2N-CH 30V 7.6A/11A 8SO Product overview: IRF7904TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.6A, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.6A, 11A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7904TRPBF can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 7.6A/11A 8SO Product overview: IRF7904TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.6A, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.6A, 11A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7904TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7904TRPBF - 001969-IRF7904TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7904TRPBF
001969-IRF7904TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7904TRPBF 001969-IRF7904TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 001969-IRF7904TRPBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.4W, 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.6A, 11A Gate-Source Threshold Voltage: 2.25V @ 25μA Max Gate Charge: 11nC @ 4.5V Max Input Capacitance: 910pF @ 15V Maximum Rds On at Id,Vgs: 16.2 mOhm @ 7.6A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 001969-IRF7904TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.4W, 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.6A, 11A
Gate-Source Threshold Voltage: 2.25V @ 25μA
Max Gate Charge: 11nC @ 4.5V
Max Input Capacitance: 910pF @ 15V
Maximum Rds On at Id,Vgs: 16.2 mOhm @ 7.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - IRF7904TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7904TRPBFDKR-ND
FET, MOSFET Arrays IRF7904TRPBFDKR-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 7.6A, 11A 1.4W, 2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Half Bridge) 30V 7.6A, 11A 1.4W, 2W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - IRF7904TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7904TRPBFCT-ND
FET, MOSFET Arrays IRF7904TRPBFCT-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 7.6A, 11A 1.4W, 2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Half Bridge) 30V 7.6A, 11A 1.4W, 2W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - IRF7904TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7904TRPBFTR-ND
FET, MOSFET Arrays IRF7904TRPBFTR-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 7.6A, 11A 1.4W, 2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Half Bridge) 30V 7.6A, 11A 1.4W, 2W Surface Mount 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT DUAL NCh 30V 7.6A

MOSFET MOSFT DUAL NCh 30V 7.6A

Buy Now Datasheet
Mosfet, Dual N Ch, 30V, 11A, Soic-8; Transistor Polarity Infineon - 13AC9210 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Ch, 30V, 11A, Soic-8; Transistor Polarity Infineon
13AC9210
Mosfet, Dual N Ch, 30V, 11A, Soic-8; Transistor Polarity Infineon 13AC9210
MOSFET, DUAL N CH, 30V, 11A, SOIC-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:11A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0086ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.25V; PowerRoHS Compliant: Yes

MOSFET, DUAL N CH, 30V, 11A, SOIC-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:11A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0086ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.25V; PowerRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7904TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7904TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7904TRPBF
MOSFET 2N-CH 30V 7.6A/11A 8SO

MOSFET 2N-CH 30V 7.6A/11A 8SO

Supplier's Site
FET, MOSFET Arrays - IRF7904TRPBF - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IRF7904TRPBF
FET, MOSFET Arrays IRF7904TRPBF
MOSFET 2N-CH 30V 7.6A/11A 8-SOIC

MOSFET 2N-CH 30V 7.6A/11A 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-IRF7904TRPBF 001969-IRF7904TRPBF IRF7904TRPBFDKR-ND IRF7904TRPBF 13AC9210 IRF7904TRPBF IRF7904TRPBF
Product Name 30V 7.6A 11A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7904TRPBF FET, MOSFET Arrays MOSFET Mosfet, Dual N Ch, 30V, 11A, Soic-8; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Half Bridge)
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
Transconductance 0.0170 to 0.0230 kS
PD 1.4 milliwatts 1400 to 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details