Infineon Technologies AG 150V 35A MOSFET Transistor IRFB4615PBF

Description
MOSFET N-CH 150V 35A TO220AB Product overview: IRFB4615PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4615PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 150V 35A TO220AB Product overview: IRFB4615PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4615PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 35A MOSFET Transistor
278-IRFB4615PBF
150V 35A MOSFET Transistor 278-IRFB4615PBF
MOSFET N-CH 150V 35A TO220AB Product overview: IRFB4615PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4615PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 35A TO220AB Product overview: IRFB4615PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4615PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2605863 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605863
MOSFETs 2605863
Infineon MOSFET

Infineon MOSFET

Supplier's Site
MOSFETs - 2605864P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605864P
MOSFETs 2605864P
Infineon MOSFET

Infineon MOSFET

Supplier's Site
MOSFETs - 2605864 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605864
MOSFETs 2605864
Infineon MOSFET

Infineon MOSFET

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4615PBF - 069460-IRFB4615PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4615PBF
069460-IRFB4615PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4615PBF 069460-IRFB4615PBF
Manufacturer: Infineon Technologies Win Source Part Number: 069460-IRFB4615PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 144W (Tc) Family Name: IRFB4615 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 1750pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 39 mOhm @ 21A, 10V Alternative Parts (Cross-Reference): STP40NS15; RJK1536DPN-00-02; PHP45NQ15T; HUFA75842P3-Q; Introduction Date: September 05, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069460-IRFB4615PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 144W (Tc)
Family Name: IRFB4615
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 1750pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 39 mOhm @ 21A, 10V
Alternative Parts (Cross-Reference): STP40NS15; RJK1536DPN-00-02; PHP45NQ15T; HUFA75842P3-Q;
Introduction Date: September 05, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFB4615PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFB4615PBF-ND
Single FETs, MOSFETs IRFB4615PBF-ND
N-Channel 150V 35A (Tc) 144W (Tc) Through Hole TO-220AB

N-Channel 150V 35A (Tc) 144W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 150V 34A 41mOhm 26nC Qg

MOSFET MOSFT 150V 34A 41mOhm 26nC Qg

Buy Now Datasheet
Transistor - 66771478 - Radwell International
Willingboro, NJ, United States
Transistor
66771478
Transistor 66771478
MOSFET, N-CH, 150V, 35A, 175DEG C, 144W; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:150V; CONTINUOUS DRAIN CURRENT ID:35A; ON RESISTANCE RDS(ON):0.032OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N-CH, 150V, 35A, 175DEG C, 144W; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:150V; CONTINUOUS DRAIN CURRENT ID:35A; ON RESISTANCE RDS(ON):0.032OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB4615PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB4615PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB4615PBF
MOSFET N-CH 150V 35A TO220AB

MOSFET N-CH 150V 35A TO220AB

Supplier's Site
IRFB4615PBF N-channel MOSFET Transistor, 35 A, 150 V, 3-Pin TO-220AB - 376-IRFB4615PBF - Utmel Electronic Limited
Hong Kong, China
IRFB4615PBF N-channel MOSFET Transistor, 35 A, 150 V, 3-Pin TO-220AB
376-IRFB4615PBF
IRFB4615PBF N-channel MOSFET Transistor, 35 A, 150 V, 3-Pin TO-220AB 376-IRFB4615PBF
IRFB4615PBF N-channel MOSFET Transistor, 35 A, 150 V, 3-Pin TO-220AB

IRFB4615PBF N-channel MOSFET Transistor, 35 A, 150 V, 3-Pin TO-220AB

Supplier's Site
Mosfet, N-Ch, 150V, 35A, 175Deg C, 144W; Channel Type Infineon - 45P3443 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 35A, 175Deg C, 144W; Channel Type Infineon
45P3443
Mosfet, N-Ch, 150V, 35A, 175Deg C, 144W; Channel Type Infineon 45P3443
MOSFET, N-CH, 150V, 35A, 175DEG C, 144W; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:35A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 150V, 35A, 175DEG C, 144W; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:35A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFB4615PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFB4615PBF
Single FETs, MOSFETs IRFB4615PBF
MOSFET N-CH 150V 35A TO220AB

MOSFET N-CH 150V 35A TO220AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFB4615PBF 2605863 069460-IRFB4615PBF IRFB4615PBF-ND IRFB4615PBF 66771478 IRFB4615PBF 376-IRFB4615PBF 45P3443 IRFB4615PBF
Product Name 150V 35A MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4615PBF Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB4615PBF N-channel MOSFET Transistor, 35 A, 150 V, 3-Pin TO-220AB Mosfet, N-Ch, 150V, 35A, 175Deg C, 144W; Channel Type Infineon Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 150 volts 150 volts 150 volts 150 volts
PD 144 milliwatts 144000 milliwatts 144000 milliwatts 144000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data