Infineon Technologies AG Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| 500V CoolMOS™ CE is a price-performance optimized platform enabling to target cost sensitive applications in consumer and lighting markets by still meeting highest efficiency standards. The new series provides all... | |
| 600 V CoolMOS™ S7T SJ MOSFET with integrated temperature sensor in Q-DPAK BSC (PG-HDSOP-22) for an increased junction temperature sensing accuracy The CoolMOS™ S7T with embedded temperature sensor increases junction... | |
| 600 V CoolMOS™ S7TA SJ MOSFET with integrated temperature sensor in Q-DPAK BSC (PG-HDSOP-22) for an increased junction temperature sensing accuracy The CoolMOS™ S7TA with embedded temperature sensor increases junction... | |
| 600 V CoolMOS™ S7TA SJ MOSFET with integrated temperature sensor in QDAPK BSC (PG-HDSOP-22) for an increased junction temperature sensing accuracy The CoolMOS™ S7TA with embedded temperature sensor increases junction... | |
| 650 V CoolMOS™ CFD7A N-channel automotive SJ power MOSFET in in HDSOP-22 bottom-side cooling The 125mΩ IPQC65R125CFD7A in QDPAK bottom side cooling SMD package is part of the automotive-qualified 650... | |
| 650 V CoolMOS™ CFD7A N-channel automotive SJ power MOSFET in in HDSOP-22 bottom-side cooling The 17mΩ IPQC65R017CFD7A in QDPAK bottom side cooling SMD package is part of the automotive-qualified 650... | |
| 650 V CoolMOS™ CFD7A N-channel automotive SJ power MOSFET in in HDSOP-22 bottom-side cooling The 40mΩ IPQC65R040CFD7A in QDPAK bottom side cooling SMD package is part of the automotive-qualified 650... | |
| 650V CoolMOS™ CFDA Superjunction (SJ) MOSFET is Infineon's second generation of market leading automotive qualified high voltage CoolMOS™ power MOSFETs. In addition to the well-known attributes of high quality and... | |
| 650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 190mOhm IPP65R190CFD7A in TO-220 package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to... | |
| CoolMOS™ C7 superjunction MOSFET offers best-in-class performance in PFC and LLC topologies The 600V CoolMOS™ C7 superjunction (SJ) MOSFET series offers a ~50% reduction in turn-off losses (E oss... | |
| CoolMOS™ E6 combines Infineon's experience as the leading superjunction MOSFET supplier with best-in-class innovation. The offered devices provide all benefits of a fast switching SJ MOSFET while not sacrificing ease-of-use. | |
| Infineon’s answer to resonant high power topologies The 600V CoolMOS™ CFD7 is Infineon’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™ | |
| Infineon’s best price performance Superjunction MOSFET for low frequency switching applications in TO-220 package With a design optimized for low conduction losses, the 600V CoolMOS™ S7 Superjunction MOSFET (IPP60R065S7) in... | |
| Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over... | |
| Infineon’s lowest RDS(on)* A SJ MOSFET in the novel bottom-side-cooled QDPAK package, ideal for low-frequency switching automotive applications. The automotive qualified AEC-Q101, 600 V CoolMOS™ S7A SJ MOSFET... | |
| Infineon’s lowest RDS(on)* A SJ MOSFET in the novel bottom-side-cooled QDPAK package, ideal for low-frequency switching automotive applications The automotive qualified AEC-Q101, 600 V CoolMOS™ S7A SJ MOSFET... | |
| Infineon's 200 V OptiMOS™ products are performance leading benchmark technologies, perfectly suited for synchronous rectification in 48 V systems, DC-DC converters, uninterruptable power supplies (UPS) and inverters for DC motor... | |
| Infineon's 250V OptiMOS™ products are performance leading benchmark technologies, perfectly suited for synchronous rectification in 48V systems, DC-DC converters, uninterruptable power supplies (UPS) and inverters for DC motor drives. Summary... | |
| Infineon's 600 V SJ MOSFET in bottom-side cooled package minimizes conduction losses and enables standardized cooling and mounting of the device The 600 V CoolMOS™ S7 SJ MOSFET family is... | |
| Infineons CoolMOS™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS™ P6 closes the gap between technologies which focus on delivering... | |
| IPP60R016CM8 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7,... | |
| IPP60R037CM8 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7,... | |
| IPP60R180CM8 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7,... | |
| Optimized power MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high... | |
| OptiMOS™ 6 power MOSFET 200 V normal level in TO-220 package IPP339N20NM6 OptiMOS™ 6 200 V is setting the new technology standard. It addresses the need for high power density,... | |
| Replacement for 650V CoolMOS™ CFD2 is 600V CoolMOS™ CFD7 650V CoolMOS™ CFD2 is Infineon's second generation of market leading high voltage CoolMOS™ MOSFETs with integrated fast body diode. The CFD2... | |
| Summary of Features N-channel - Enhancement mode Automotive AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green package (lead free) | |
| The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPP65R041CFD7 in a TO-220... | |
| The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPP65R060CFD7 in a TO-220... |
| << Prev | Next >> |