Infineon Technologies AG Single FETs, MOSFETs IRFB7746PBF

Description
N-Channel 75V 59A (Tc) 99W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 75V 59A (Tc) 99W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFB7746PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFB7746PBF-ND
Single FETs, MOSFETs IRFB7746PBF-ND
N-Channel 75V 59A (Tc) 99W (Tc) Through Hole TO-220AB

N-Channel 75V 59A (Tc) 99W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
75V 59A MOSFET Transistor
278-IRFB7746PBF
75V 59A MOSFET Transistor 278-IRFB7746PBF
MOSFET N-CH 75V 59A TO220AB Product overview: IRFB7746PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 59A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB7746PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 59A TO220AB Product overview: IRFB7746PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 59A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB7746PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7746PBF - 875096-IRFB7746PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7746PBF
875096-IRFB7746PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7746PBF 875096-IRFB7746PBF
Manufacturer: Infineon Technologies Win Source Part Number: 875096-IRFB7746PBF Series: StrongIRFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 75 V 59A (Tc) 99W (Tc) Through Hole TO-220AB Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: IRFB7746 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 875096-IRFB7746PBF
Series: StrongIRFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 75 V 59A (Tc) 99W (Tc) Through Hole TO-220AB
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: IRFB7746
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB7746PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB7746PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB7746PBF
MOSFET N-CH 75V 59A TO220AB

MOSFET N-CH 75V 59A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 75V Single N-Channel HEXFET Power

MOSFET 75V Single N-Channel HEXFET Power

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFB7746PBF-ND 278-IRFB7746PBF 875096-IRFB7746PBF IRFB7746PBF IRFB7746PBF
Product Name Single FETs, MOSFETs 75V 59A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7746PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220AB TO-220; TO-220-3
MOSFET Operating Mode Enhancement
V(BR)DSS 75 volts
Unlock Full Specs
to access all available technical data