Infineon Technologies AG IRF9130CECC

Description
100V, P-Channel Repetitive Avalanche and DV/DT Rated HEXFET Transistor
Request a Quote
Description
100V, P-Channel Repetitive Avalanche and DV/DT Rated HEXFET Transistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

100V, P-channel HEXFET transistor designed for switching applications such as power supplies, motor controls, and high-energy pulse circuits, housed in a hermetically sealed TO-204AA (modified TO-3) package. It has a maximum continuous drain current of -11A at 25°C, a static drain-to-source on-state resistance of 0.30 Ω at VGS = -10V and ID = -7.0A, and supports repetitive avalanche energy up to 7.5 mJ. The device features a peak diode recovery dv/dt rating of -5.5 V/ns, a junction temperature range of -55°C to 150°C, and meets MIL-PRF-19500/562 qualification. Thermal resistance from junction to case is 1.67 °C/W.

Datasheet Summary
Powered by GS/AI

100V, P-channel HEXFET transistor designed for switching applications such as power supplies, motor controls, and high-energy pulse circuits, housed in a hermetically sealed TO-204AA (modified TO-3) package. It has a maximum continuous drain current of -11A at 25°C, a static drain-to-source on-state resistance of 0.30 Ω at VGS = -10V and ID = -7.0A, and supports repetitive avalanche energy up to 7.5 mJ. The device features a peak diode recovery dv/dt rating of -5.5 V/ns, a junction temperature range of -55°C to 150°C, and meets MIL-PRF-19500/562 qualification. Thermal resistance from junction to case is 1.67 °C/W.

Suppliers

Company
Product
Description
Supplier Links
 - IRF9130CECC - Rochester Electronics
Newburyport, MA, United States
100V, P-Channel Repetitive Avalanche and DV/DT Rated HEXFET Transistor

100V, P-Channel Repetitive Avalanche and DV/DT Rated HEXFET Transistor

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Transistors
Product Number IRF9130CECC
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

650V 20.7A MOSFET Transistor - 285-20N60C3 - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Tube/Rail
View Details
2 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-16R - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
8 suppliers
IGBT Module - 21666045 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details