Infineon Technologies AG Single FETs, MOSFETs IRFB7787PBF

Description
N-Channel 75V 76A (Tc) 125W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 75V 76A (Tc) 125W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFB7787PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFB7787PBF-ND
Single FETs, MOSFETs IRFB7787PBF-ND
N-Channel 75V 76A (Tc) 125W (Tc) Through Hole TO-220AB

N-Channel 75V 76A (Tc) 125W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7787PBF - 777044-IRFB7787PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7787PBF
777044-IRFB7787PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7787PBF 777044-IRFB7787PBF
Manufacturer: Infineon Technologies Win Source Part Number: 777044-IRFB7787PBF Series: HEXFET, StrongIRFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 76A (Tc) Family Name: IRFB7787PbF Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Package: TO-220AB Channel Type Type: N Drain Source Voltage: 75V Vgs(th) (Maximum) @ Id: 3.7V @ 100μA Gate Charge (Qg) (Maximum) @ Vgs: 109nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4020pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 125W (Tc) Rds On (Maximum) @ Id, Vgs: 8.4 mOhm @ 46A, 10V Alternative Parts (Cross-Reference): BUK9509-75A; BUK6510-75C,127; BUK9516-75B,127; BUK7509-75A,127; Introduction Date: September 30, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 777044-IRFB7787PBF
Series: HEXFET, StrongIRFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 76A (Tc)
Family Name: IRFB7787PbF
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Package: TO-220AB
Channel Type Type: N
Drain Source Voltage: 75V
Vgs(th) (Maximum) @ Id: 3.7V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs: 109nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4020pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 125W (Tc)
Rds On (Maximum) @ Id, Vgs: 8.4 mOhm @ 46A, 10V
Alternative Parts (Cross-Reference): BUK9509-75A; BUK6510-75C,127; BUK9516-75B,127; BUK7509-75A,127;
Introduction Date: September 30, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFET N-CH 75V 83A TO220 - 376-IRFB7787PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 75V 83A TO220
376-IRFB7787PBF
MOSFET N-CH 75V 83A TO220 376-IRFB7787PBF
MOSFET N-CH 75V 83A TO220

MOSFET N-CH 75V 83A TO220

Supplier's Site
Single FETs, MOSFETs - IRFB7787PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFB7787PBF
Single FETs, MOSFETs IRFB7787PBF
MOSFET N-CH 75V 76A TO220AB

MOSFET N-CH 75V 76A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB7787PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB7787PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB7787PBF
MOSFET N-CH 75V 76A TO220AB

MOSFET N-CH 75V 76A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 75V Single N-Channel HEXFET

MOSFET 75V Single N-Channel HEXFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFB7787PBF-ND 777044-IRFB7787PBF 376-IRFB7787PBF IRFB7787PBF IRFB7787PBF IRFB7787PBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7787PBF MOSFET N-CH 75V 83A TO220 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 TO-220; TO-220-3 TO-220; TO-220-3
PD 125000 milliwatts 125000 milliwatts 125000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - IGBTs - AIHD15N60RATMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
2 suppliers