Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065531-IRF9520NSTRL
Termination: SMD/SMT
Length: 10.668 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): -100 V
Number of Elements: 1
Input Capacitance: 350 pF
Power Dissipation: 3.8 W
Height: 4.826 mm
Number of Pins: 3
Width: 9.652 mm
Rise Time: 47 ns
Fall Time: 31 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: D2PAK
Alternative Parts (Cross-Reference): IRF9Z24NSTRLPBF; IRFBC20SPBF; IRF510SPBF; IRF520NSTRLPBF; STB8NM60T4; IRF540NSTRLPBFIRF952
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Max Power Dissipation: 48 W
Turn-On Delay Time: 14 ns
Continuous Drain Current (ID): 6.8 A
Turn-Off Delay Time: 28 ns
Drain to Source Resistance: 480 mΩ
Gate to Source Voltage (Vgs): 20 V
Dual Supply Voltage: 100 V
Nominal Vgs: 4 V
Threshold Voltage: 4 V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1065531-IRF9520NSTRLPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9520NSTRLPBF |
| rDS(on) | 0.4800 ohms |