Infineon Technologies AG Single FETs, MOSFETs IRF9328TRPBF

Description
P-Channel 30V 12A (Tc) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
P-Channel 30V 12A (Tc) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF9328TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9328TRPBFTR-ND
Single FETs, MOSFETs IRF9328TRPBFTR-ND
P-Channel 30V 12A (Tc) 2.5W (Ta) Surface Mount 8-SO

P-Channel 30V 12A (Tc) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9328TRPBF - 1046768-IRF9328TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9328TRPBF
1046768-IRF9328TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9328TRPBF 1046768-IRF9328TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046768-IRF9328TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Family Name: IRF9328 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 2.4V @ 25μA Max Gate Charge: 52nC @ 10V Max Input Capacitance: 1680pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11.9 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): uPA2737GR-E1-AT; uPA2737GR-E2-AT; STS10P3LLH6; Introduction Date: May 26, 2010 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046768-IRF9328TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: IRF9328
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 25μA
Max Gate Charge: 52nC @ 10V
Max Input Capacitance: 1680pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11.9 mOhm @ 12A, 10V
Alternative Parts (Cross-Reference): uPA2737GR-E1-AT; uPA2737GR-E2-AT; STS10P3LLH6;
Introduction Date: May 26, 2010
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 12A MOSFET Transistor
278-IRF9328TRPBF
30V 12A MOSFET Transistor 278-IRF9328TRPBF
MOSFET P-CH 30V 12A 8SO Product overview: IRF9328TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9328TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 12A 8SO Product overview: IRF9328TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9328TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT P-Ch -30V -12A 11.9mOhm

MOSFET MOSFT P-Ch -30V -12A 11.9mOhm

Buy Now Datasheet
MOSFET P-CH 30V 12A 8-SOIC - 376-IRF9328TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 30V 12A 8-SOIC
376-IRF9328TRPBF
MOSFET P-CH 30V 12A 8-SOIC 376-IRF9328TRPBF
MOSFET P-CH 30V 12A 8-SOIC

MOSFET P-CH 30V 12A 8-SOIC

Supplier's Site
Single FETs, MOSFETs - IRF9328TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF9328TRPBF
Single FETs, MOSFETs IRF9328TRPBF
MOSFET P-CH 30V 12A 8SO

MOSFET P-CH 30V 12A 8SO

Supplier's Site Datasheet
P Channel, Mosfet, -30V, -12A, Soic; Channel Type Infineon - 79R7555 - Newark, An Avnet Company
Chicago, IL, United States
P Channel, Mosfet, -30V, -12A, Soic; Channel Type Infineon
79R7555
P Channel, Mosfet, -30V, -12A, Soic; Channel Type Infineon 79R7555
P CHANNEL, MOSFET, -30V, -12A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

P CHANNEL, MOSFET, -30V, -12A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9328TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9328TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9328TRPBF
MOSFET P-CH 30V 12A 8SO

MOSFET P-CH 30V 12A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF9328TRPBFTR-ND 1046768-IRF9328TRPBF 278-IRF9328TRPBF IRF9328TRPBF 376-IRF9328TRPBF IRF9328TRPBF 79R7555 IRF9328TRPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9328TRPBF 30V 12A MOSFET Transistor MOSFET MOSFET P-CH 30V 12A 8-SOIC Single FETs, MOSFETs P Channel, Mosfet, -30V, -12A, Soic; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width) TO-3 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 30 volts 30 volts -30 volts 30 volts
PD 2500 milliwatts 2500 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7309Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers