MOSFET P-CH 30V 5.4A 8SO Product overview: IRF9335TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9335TRPBF can be used for catalog matching and distributor lookup.
MOSFET HEXFET P-Ch 30V 5.4A SOIC8
Manufacturer: Infineon Technologies
Win Source Part Number: 1046771-IRF9335TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.4A (Ta)
Gate-Source Threshold Voltage: 2.4V @ 10μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 386pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 59 mOhm @ 5.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
P-Channel 30V 5.4A (Ta) 2.5W (Ta) Surface Mount 8-SO
P-Channel 30V 5.4A (Ta) 2.5W (Ta) Surface Mount 8-SO
P-Channel 30V 5.4A (Ta) 2.5W (Ta) Surface Mount 8-SO
MOSFET P-CH 30V 5.4A 8SO
MOSFET P-CH 30V 5.4A 8SO
P CHANNEL, MOSFET, -30V, -5.4A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes
MOSFET 1 P-CH -30V HEXFET 59mOhms 4.7nC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRF9335TRPBF | 1300969 | 1300969P | 1046771-IRF9335TRPBF | IRF9335TRPBFTR-ND | IRF9335TRPBF | IRF9335TRPBF | 79R7561 | IRF9335TRPBF |
| Product Name | 30V 5.4A MOSFET Transistor | MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9335TRPBF | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | P Channel, Mosfet, -30V, -5.4A, Soic; Channel Type Infineon | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | |||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||||||
| PD | 2.5 milliwatts | 2500 milliwatts | 2500 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |