MOSFET N-CH 75V 183A TO220AB Product overview: IRFB7734PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 183A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 183A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB7734PBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1046828-IRFB7734PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 290W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 183A (Tc)
Gate-Source Threshold Voltage: 3.7V @ 250μA
Max Gate Charge: 270nC @ 10V
Max Input Capacitance: 10150pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 mOhm @ 100A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
N-Channel 75V 183A (Tc) 290W (Tc) Through Hole TO-220AB
MOSFET 75V Single N-Channel HEXFET Power
MOSFET N-CH 75V 183A TO220AB
MOSFET N-CH 75V 183A TO220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRFB7734PBF | 1046828-IRFB7734PBF | 2579367 | 448-IRFB7734PBF-ND | IRFB7734PBF | IRFB7734PBF | IRFB7734PBF |
| Product Name | 75V 183A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7734PBF | MOSFETs | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 75 volts | 75 volts | 75 volts | ||||
| Transconductance | 0.2500 kS | ||||||
| PD | 290 milliwatts | 290000 milliwatts | 290000 milliwatts |