Manufacturer: Infineon Technologies
Win Source Part Number: 1325353-IRF9383MTRPB
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 4,800
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 22A, 160A (Tc)
Rds On (Max) @ Id, Vgs: 2.9mOhm @ 22A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 150µA
Power Dissipation (Max): 2.1W, 113W (Tc)
Supplier Device Package: DIRECTFET™ MX
Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7305 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: DirectFET™ Isometric MX
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 448-IRF9383MTRPBFTR,
Base Product Number: IRF9383
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant
MOSFET P-CH 30V 22A DIRECTFET Product overview: IRF9383MTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9383MTRPBF can be used for catalog matching and distributor lookup.
P-Channel 30V 22A (Ta), 160A (Tc) 2.1W (Ta), 113W (Tc) Surface Mount DIRECTFET™ MX
P-Channel 30V 22A (Ta), 160A (Tc) 2.1W (Ta), 113W (Tc) Surface Mount DIRECTFET™ MX
MOSFET, P-CH, -160V, -22A, DIRECTFET MX; Transistor Polarity:P Channel; Continuous Drain Current Id:-22A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0023ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.8V; RoHS Compliant: Yes
MOSFET MOSFET P-Channel 2.9 mOhm -30V -160A
MOSFET P-CH 30V 22A DIRECTFET
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2579333P | 1325353-IRF9383MTRPBF | 278-IRF9383MTRPBF | 448-IRF9383MTRPBFCT-ND | 34AC1787 | IRF9383MTRPBF | IRF9383MTRPBF |
| Product Name | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 30V 22A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, P-Ch, -160V, -22A, Directfet Mx; Transistor Polarity Infineon | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | DirectFET | SOT3; DirectFET™ Isometric MX | Tape & Reel (TR) | DirectFET™ Isometric MX | TO-3 | DirectFETTM Isometric MX | |
| Polarity | P-Channel | P-Channel | P-Channel | ||||
| PD | 2100 to 113000 milliwatts | 2.1 milliwatts | |||||
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||||
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |