Infineon Technologies AG FET, MOSFET Arrays IRF7901D1

Description
Mosfet Array 2 N-Channel (Dual) 30V 6.2A 2W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 6.2A 2W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IRF7901D1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7901D1-ND
FET, MOSFET Arrays IRF7901D1-ND
Mosfet Array 2 N-Channel (Dual) 30V 6.2A 2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 30V 6.2A 2W Surface Mount 8-SO

Buy Now Datasheet
30V 6.2A MOSFET Transistor - 289-IRF7901D1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 6.2A MOSFET Transistor
289-IRF7901D1
30V 6.2A MOSFET Transistor 289-IRF7901D1
MOSFET 2N-CH 30V 6.2A 8SO Product overview: IRF7901D1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7901D1 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 6.2A 8SO Product overview: IRF7901D1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7901D1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7901D1 - 1046741-IRF7901D1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7901D1
1046741-IRF7901D1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7901D1 1046741-IRF7901D1
Manufacturer: Infineon Technologies Win Source Part Number: 1046741-IRF7901D1 Packaging: Tube/Rail Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.2A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 10.5nC @ 5V Max Input Capacitance: 780pF @ 16V Maximum Rds On at Id,Vgs: 38 mOhm @ 5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1046741-IRF7901D1
Packaging: Tube/Rail
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.2A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 10.5nC @ 5V
Max Input Capacitance: 780pF @ 16V
Maximum Rds On at Id,Vgs: 38 mOhm @ 5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7901D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7901D1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7901D1
MOSFET 2N-CH 30V 6.2A 8SO

MOSFET 2N-CH 30V 6.2A 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF7901D1-ND 289-IRF7901D1 1046741-IRF7901D1 IRF7901D1
Product Name FET, MOSFET Arrays 30V 6.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7901D1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tube SOT3; 8-SO
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data