Infineon Technologies AG FET, MOSFET Arrays IRF8915TR

Description
Mosfet Array 2 N-Channel (Dual) 20V 8.9A 2W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 8.9A 2W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IRF8915TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF8915TR-ND
FET, MOSFET Arrays IRF8915TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 8.9A 2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 20V 8.9A 2W Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF8915TR - 875066-IRF8915TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF8915TR
875066-IRF8915TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF8915TR 875066-IRF8915TR
Manufacturer: Infineon Technologies Win Source Part Number: 875066-IRF8915TR Series: HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 20V 8.9A 2W Surface Mount 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 875066-IRF8915TR
Series: HEXFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 20V 8.9A 2W Surface Mount 8-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
20V 8.9A MOSFET Transistor - 289-IRF8915TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 8.9A MOSFET Transistor
289-IRF8915TR
20V 8.9A MOSFET Transistor 289-IRF8915TR
MOSFET 2N-CH 20V 8.9A 8SO Product overview: IRF8915TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF8915TR can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 8.9A 8SO Product overview: IRF8915TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF8915TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - IRF8915TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRF8915TR
Integrated Circuits (ICs) - Transistors - MOSFETs IRF8915TR
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF8915TR-ND 875066-IRF8915TR 289-IRF8915TR IRF8915TR
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF8915TR 20V 8.9A MOSFET Transistor Integrated Circuits (ICs) - Transistors - MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
100V 23A TO220 MOSFET Transistor - 278-AUIRF9540N - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
PD 140 milliwatts
View Details
5 suppliers