Infineon Technologies AG FET, MOSFET Arrays IRF7907TRPBF

Description
Mosfet Array 2 N-Channel (Dual) 30V 9.1A, 11A 2W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 9.1A, 11A 2W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IRF7907TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7907TRPBFDKR-ND
FET, MOSFET Arrays IRF7907TRPBFDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 9.1A, 11A 2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 30V 9.1A, 11A 2W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - IRF7907TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7907TRPBFTR-ND
FET, MOSFET Arrays IRF7907TRPBFTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 9.1A, 11A 2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 30V 9.1A, 11A 2W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - IRF7907TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7907TRPBFCT-ND
FET, MOSFET Arrays IRF7907TRPBFCT-ND
Mosfet Array 2 N-Channel (Dual) 30V 9.1A, 11A 2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 30V 9.1A, 11A 2W Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7907TRPBF - 1046744-IRF7907TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7907TRPBF
1046744-IRF7907TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7907TRPBF 1046744-IRF7907TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046744-IRF7907TRPBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: IRF7907 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.1A, 11A Gate-Source Threshold Voltage: 2.35V @ 25μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 850pF @ 15V Maximum Rds On at Id,Vgs: 16.4 mOhm @ 9.1A, 10V Alternative Parts (Cross-Reference): UPA2750GR-E1-A; TPC8210(TE12L); FDS6910-NF40; Upa2750gr; Introduction Date: January 04, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046744-IRF7907TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: IRF7907
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.1A, 11A
Gate-Source Threshold Voltage: 2.35V @ 25μA
Max Gate Charge: 10nC @ 4.5V
Max Input Capacitance: 850pF @ 15V
Maximum Rds On at Id,Vgs: 16.4 mOhm @ 9.1A, 10V
Alternative Parts (Cross-Reference): UPA2750GR-E1-A; TPC8210(TE12L); FDS6910-NF40; Upa2750gr;
Introduction Date: January 04, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 1300964P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1300964P
MOSFETs 1300964P
MOSFET HEXFET Dual N-Ch 30V 9A/11A SOIC8

MOSFET HEXFET Dual N-Ch 30V 9A/11A SOIC8

Supplier's Site
MOSFETs - 1300964 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1300964
MOSFETs 1300964
MOSFET HEXFET Dual N-Ch 30V 9A/11A SOIC8

MOSFET HEXFET Dual N-Ch 30V 9A/11A SOIC8

Supplier's Site
MOSFETs - 1685975 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1685975
MOSFETs 1685975
MOSFET HEXFET Dual N-Ch 30V 9A/11A SOIC8

MOSFET HEXFET Dual N-Ch 30V 9A/11A SOIC8

Supplier's Site
Singapore, Singapore
30V 9.1A 11A MOSFET Transistor
289-IRF7907TRPBF
30V 9.1A 11A MOSFET Transistor 289-IRF7907TRPBF
MOSFET 2N-CH 30V 9.1A/11A 8SO Product overview: IRF7907TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.1A, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.1A, 11A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7907TRPBF can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 9.1A/11A 8SO Product overview: IRF7907TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.1A, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.1A, 11A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7907TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET 2N-CH 30V 9.1A/11A 8-SOIC - 376-IRF7907TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 30V 9.1A/11A 8-SOIC
376-IRF7907TRPBF
MOSFET 2N-CH 30V 9.1A/11A 8-SOIC 376-IRF7907TRPBF
MOSFET 2N-CH 30V 9.1A/11A 8-SOIC

MOSFET 2N-CH 30V 9.1A/11A 8-SOIC

Supplier's Site
FET, MOSFET Arrays - IRF7907TRPBF - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IRF7907TRPBF
FET, MOSFET Arrays IRF7907TRPBF
MOSFET 2N-CH 30V 9.1A/11A 8SO

MOSFET 2N-CH 30V 9.1A/11A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7907TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7907TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7907TRPBF
MOSFET 2N-CH 30V 9.1A/11A 8SO

MOSFET 2N-CH 30V 9.1A/11A 8SO

Supplier's Site
Mosfet, N-Ch, 30V, 11A, 150Deg C, 2W; Transistor Polarity Infineon - 13AC9211 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 11A, 150Deg C, 2W; Transistor Polarity Infineon
13AC9211
Mosfet, N-Ch, 30V, 11A, 150Deg C, 2W; Transistor Polarity Infineon 13AC9211
MOSFET, N-CH, 30V, 11A, 150DEG C, 2W; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11A; On Resistance Rds(on):0.0098ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, N-CH, 30V, 11A, 150DEG C, 2W; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11A; On Resistance Rds(on):0.0098ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF7907TRPBFDKR-ND 1046744-IRF7907TRPBF 1300964P 1300964 289-IRF7907TRPBF 376-IRF7907TRPBF IRF7907TRPBF IRF7907TRPBF 13AC9211
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7907TRPBF MOSFETs MOSFETs 30V 9.1A 11A MOSFET Transistor MOSFET 2N-CH 30V 9.1A/11A 8-SOIC FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 11A, 150Deg C, 2W; Transistor Polarity Infineon
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO SOIC Soic Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width) TO-3
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 2000 milliwatts 2 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data