Infineon Technologies AG MOSFETs IRFB4410ZPBF

Description
MOSFET N-Channel 100V 97A HEXFET TO220AB
Request a Quote Datasheet
Description
MOSFET N-Channel 100V 97A HEXFET TO220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6886954 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6886954
MOSFETs 6886954
MOSFET N-Channel 100V 97A HEXFET TO220AB

MOSFET N-Channel 100V 97A HEXFET TO220AB

Supplier's Site
MOSFETs - 6886954P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6886954P
MOSFETs 6886954P
MOSFET N-Channel 100V 97A HEXFET TO220AB

MOSFET N-Channel 100V 97A HEXFET TO220AB

Supplier's Site
MOSFETs - 1459198 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1459198
MOSFETs 1459198
MOSFET N-Channel 100V 97A HEXFET TO220AB

MOSFET N-Channel 100V 97A HEXFET TO220AB

Supplier's Site
Singapore, Singapore
100V 97A MOSFET Transistor
278-IRFB4410ZPBF
100V 97A MOSFET Transistor 278-IRFB4410ZPBF
MOSFET N-CH 100V 97A TO220AB Product overview: IRFB4410ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 97A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 97A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4410ZPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 97A TO220AB Product overview: IRFB4410ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 97A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 97A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4410ZPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4410ZPBF - 015886-IRFB4410ZPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4410ZPBF
015886-IRFB4410ZPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4410ZPBF 015886-IRFB4410ZPBF
Manufacturer: Infineon Technologies Win Source Part Number: 015886-IRFB4410ZPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 230W (Tc) Family Name: IRFB4410Z Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 97A (Tc) Gate-Source Threshold Voltage: 4V @ 150μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 4820pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 58A, 10V Alternative Parts (Cross-Reference): BUK7510-100B; FDP090N10; SQP120N10-09_GE3; MDP1922TH; Introduction Date: March 06, 2007 ECCN: EAR99 Country of Origin: China, Republic of Korea Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 015886-IRFB4410ZPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 230W (Tc)
Family Name: IRFB4410Z
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 97A (Tc)
Gate-Source Threshold Voltage: 4V @ 150μA
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 4820pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 58A, 10V
Alternative Parts (Cross-Reference): BUK7510-100B; FDP090N10; SQP120N10-09_GE3; MDP1922TH;
Introduction Date: March 06, 2007
ECCN: EAR99
Country of Origin: China, Republic of Korea
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 448-IRFB4410ZPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRFB4410ZPBF-ND
Single FETs, MOSFETs 448-IRFB4410ZPBF-ND
N-Channel 100V 97A (Tc) 230W (Tc) Through Hole TO-220AB

N-Channel 100V 97A (Tc) 230W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Transistor - 66771474 - Radwell International
Willingboro, NJ, United States
Transistor
66771474
Transistor 66771474
MOSFET TRANSISTOR, 1 N-CHANNEL, 97 A, 100 V, 7.2 MOHMS, SINGLE. FREE 2 YEAR RADWELL WARRANTY

MOSFET TRANSISTOR, 1 N-CHANNEL, 97 A, 100 V, 7.2 MOHMS, SINGLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet Transistor, N Channel, 97 A, 100 V, 0.008 Ohm, 10 V, 4 V Rohs Compliant Infineon - 61M6838 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 97 A, 100 V, 0.008 Ohm, 10 V, 4 V Rohs Compliant Infineon
61M6838
Mosfet Transistor, N Channel, 97 A, 100 V, 0.008 Ohm, 10 V, 4 V Rohs Compliant Infineon 61M6838
MOSFET Transistor, N Channel, 97 A, 100 V, 0.008 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 97 A, 100 V, 0.008 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB4410ZPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB4410ZPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB4410ZPBF
MOSFET N-CH 100V 97A TO220AB

MOSFET N-CH 100V 97A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 100V 97A 9mOhm 83nC Qg

MOSFET MOSFT 100V 97A 9mOhm 83nC Qg

Buy Now Datasheet
MOSFET, N Ch., 100V, 97A, 9 MOHM, 83 NCQG, TO-220AB, Pb-Free - 70017948 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, N Ch., 100V, 97A, 9 MOHM, 83 NCQG, TO-220AB, Pb-Free
70017948
MOSFET, N Ch., 100V, 97A, 9 MOHM, 83 NCQG, TO-220AB, Pb-Free 70017948
MOSFET, N Ch., 100V, 97A, 9 MOHM, 83 NCQG, TO-220AB, Pb-Free

MOSFET, N Ch., 100V, 97A, 9 MOHM, 83 NCQG, TO-220AB, Pb-Free

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFB4410ZPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFB4410ZPBF
100V 97A 9mΩ@10V,58A 230W 4V@150uA N Channel TO-220AB MOSFETs ROHS

100V 97A 9mΩ@10V,58A 230W 4V@150uA N Channel TO-220AB MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFB4410ZPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFB4410ZPBF
Single FETs, MOSFETs IRFB4410ZPBF
MOSFET N-CH 100V 97A TO220AB

MOSFET N-CH 100V 97A TO220AB

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 6886954 6886954P 278-IRFB4410ZPBF 015886-IRFB4410ZPBF 448-IRFB4410ZPBF-ND 66771474 61M6838 IRFB4410ZPBF IRFB4410ZPBF 70017948 IRFB4410ZPBF IRFB4410ZPBF
Product Name MOSFETs MOSFETs 100V 97A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4410ZPBF Single FETs, MOSFETs Transistor Mosfet Transistor, N Channel, 97 A, 100 V, 0.008 Ohm, 10 V, 4 V Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET, N Ch., 100V, 97A, 9 MOHM, 83 NCQG, TO-220AB, Pb-Free Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-220; To-220ab TO-220; TO-220 Tube TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3 TO-220; TO-220-3 TO-220 TO-220; TO-220-3
Number of units in IC 1
V(BR)DSS 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data