N-Channel 60V 173A (Tc) 230W (Tc) Through Hole TO-220AB
Manufacturer: Infineon Technologies
Win Source Part Number: 205347-IRFB7537PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 230W (Tc)
Family Name: IRFB7537
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 173A (Tc)
Gate-Source Threshold Voltage: 3.7V @ 150μA
Max Gate Charge: 210nC @ 10V
Max Input Capacitance: 7020pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.3 mOhm @ 100A, 10V
Alternative Parts (Cross-Reference): BUK753R5-60E; BUK752R7-60E,127; BUK753R5-60E,127; RJK0601DPN-E0-T2;
Introduction Date: March 19, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
MOSFET N-CH 60V 173A TO220AB Product overview: IRFB7537PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 173A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 173A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB7537PBF can be used for catalog matching and distributor lookup.
60V 173A 3.3mΩ@100A,10V 230W 3.7V@150uA null TO-220AB MOSFETs ROHS
MOSFET N-CH 60V 173A TO220AB
MOSFET MOSFET N CH 60V 173A TO-220AB
MOSFET N-CH 60V 173A TO220AB
MOSFET Transistor, N Channel, 173 A, 60 V, 0.00275 ohm, 10 V, 3.7 V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFB7537PBF-ND | 205347-IRFB7537PBF | 2579361 | 278-IRFB7537PBF | IRFB7537PBF | IRFB7537PBF | IRFB7537PBF | IRFB7537PBF | 49X0782 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7537PBF | MOSFETs | 60V 173A MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 173 A, 60 V, 0.00275 Ohm, 10 V, 3.7 V Rohs Compliant Infineon |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220; TO-220 | Tube | TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3 | |
| V(BR)DSS | 60 volts | 60 volts | 60 volts | 60 volts | |||||
| PD | 230000 milliwatts | 230 milliwatts | 230000 milliwatts | 230000 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |