N-Channel 150V 5.1A (Ta) 2.5W (Ta) Surface Mount 8-SO
N-Channel 150V 5.1A (Ta) 2.5W (Ta) Surface Mount 8-SO
N-Channel 150V 5.1A (Ta) 2.5W (Ta) Surface Mount 8-SO
Manufacturer: Infineon Technologies
Win Source Part Number: 738795-IRF7815TRPBF
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 2.5W
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 150V
Id - Continuous Drain Current: 5.1A
Rds On (Maximum) at Id, Vgs: 43mOhm at 3.1A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs: 38nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1647pF at 75V
MOSFET N-CH 150V 5.1A 8SO Product overview: IRF7815TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7815TRPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 150V 5.1A 8SO
(PRICE/TC) MOSFET, N-CH, 150V, 5.1A, SOIC-8; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:5.1A; DRAIN SOURCE VOLTAGE VDS:150V; ON RESISTANCE RDS(ON):0.034OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET MOSFT 150V 5A 44mOhm 25nC Qg
MOSFET N-CH 150V 5.1A 8SO
MOSFET, N-CH, 150V, 5.1A, SOIC-8; Transistor Polarity:N Channel; Continuous Drain Current Id:5.1A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.034ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF7815TRPBFDKR-ND | 738795-IRF7815TRPBF | 2588202P | 278-IRF7815TRPBF | IRF7815TRPBF | 108082243 | IRF7815TRPBF | IRF7815TRPBF | 43AC3294 |
| Product Name | Single FETs, MOSFETs | FETs - Single - IRF7815TRPBF | MOSFETs | 150V 5.1A MOSFET Transistor | Single FETs, MOSFETs | Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 150V, 5.1A, Soic-8; Transistor Polarity Infineon |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3 | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | 38 nC @ 10 V | TO-3 | |||
| V(BR)DSS | 150 volts | 150 volts | 150 volts | ||||||
| PD | 2500 milliwatts | 2.5 milliwatts | 2500 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |