MOSFET N-CH 40V 18A 8SO Product overview: IRF7842TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7842TRPBF can be used for catalog matching and distributor lookup.
N-Channel 40V 18A (Ta) 2.5W (Ta) Surface Mount 8-SO
N-Channel 40V 18A (Ta) 2.5W (Ta) Surface Mount 8-SO
N-Channel 40V 18A (Ta) 2.5W (Ta) Surface Mount 8-SO
Manufacturer: Infineon Technologies
Win Source Part Number: 001961-IRF7842TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: IRF7842
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 18A (Ta)
Gate-Source Threshold Voltage: 2.25V @ 250μA
Max Gate Charge: 50nC @ 4.5V
Max Input Capacitance: 4500pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 17A, 10V
Alternative Parts (Cross-Reference): IRF7842TR; IRF7842; IRF7842PbF; IRF7842TRPBF;
Introduction Date: March 27, 2007
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Power Management
MOSFET MOSFT 40V 18A 5mOhm 33nC Qg
MOSFET Transistor, N Channel, 18 A, 40 V, 0.004 ohm, 10 V, 2.25 V RoHS Compliant: Yes
40V 18A 5mΩ@10V,17A 2.5W 2.25V@250uA N Channel SO-8 MOSFETs ROHS
MOSFET N-CH 40V 18A 8SO
SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 18A I(D), 40V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 40V 18A 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRF7842TRPBF | IRF7842PBFTR-ND | 001961-IRF7842TRPBF | IRF7842TRPBF | 42Y0423 | IRF7842TRPBF | IRF7842TRPBF | 135052095 | IRF7842TRPBF |
| Product Name | 40V 18A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7842TRPBF | MOSFET | Mosfet Transistor, N Channel, 18 A, 40 V, 0.004 Ohm, 10 V, 2.25 V Rohs Compliant Infineon | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||||
| V(BR)DSS | 40 volts | 40 volts | 40 volts | 40 volts | |||||
| PD | 2.5 milliwatts | 2500 milliwatts | 2500 milliwatts | 2500 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |