N-Channel 30V 24A (Ta) 2.5W (Ta) Surface Mount 8-SO
N-Channel 30V 24A (Ta) 2.5W (Ta) Surface Mount 8-SO
N-Channel 30V 24A (Ta) 2.5W (Ta) Surface Mount 8-SO
Manufacturer: Infineon Technologies
Win Source Part Number: 017553-IRF8788TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 24A (Ta)
Gate-Source Threshold Voltage: 2.35V @ 100μA
Max Gate Charge: 66nC @ 4.5V
Max Input Capacitance: 5720pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.8 mOhm @ 24A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
MOSFET N-CH 30V 24A 8SO Product overview: IRF8788TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF8788TRPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 24A 8SO
MOSFET, N-CH, 30V, 24A, SOIC; Transistor Polarity:N Channel; Continuous Drain Current Id:24A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0023ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power Dissipation RoHS Compliant: Yes
MOSFET MOSFT 30V 24A 2.8mOhm 44nC Qg
MOSFET N-CH 30V 24A 8SO
MOSFET TRANSISTOR, N CHANNEL, 24 A, 30 V, 0.0023 OHM, 10 V, 1.8 V, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF8788TRPBFTR-ND | 1300967 | 1300967P | 017553-IRF8788TRPBF | 278-IRF8788TRPBF | IRF8788TRPBF | 13AC9217 | IRF8788TRPBF | IRF8788TRPBF | 66771214 |
| Product Name | Single FETs, MOSFETs | MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF8788TRPBF | 30V 24A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 30V, 24A, Soic; Transistor Polarity Infineon | MOSFET | Single FETs, MOSFETs | Transistor |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Soic | SOIC | SOT3; 8-SO | Tape & Reel (TR) | 8-SOIC (0.154, 3.90mm Width) | TO-3 | 8-SOIC (0.154", 3.90mm Width) | ||
| MOSFET Operating Mode | Enhancement | Enhancement | ||||||||
| Number of units in IC | 1 | |||||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts |