Infineon Technologies AG MOSFETs IRFB4227PBF

Description
MOSFET N-Channel 200V 65A TO220AB
Request a Quote Datasheet
Description
MOSFET N-Channel 200V 65A TO220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6504277 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6504277
MOSFETs 6504277
MOSFET N-Channel 200V 65A TO220AB

MOSFET N-Channel 200V 65A TO220AB

Supplier's Site
MOSFETs - 6504277P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6504277P
MOSFETs 6504277P
MOSFET N-Channel 200V 65A TO220AB

MOSFET N-Channel 200V 65A TO220AB

Supplier's Site
MOSFETs - 9133932 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9133932
MOSFETs 9133932
MOSFET N-Channel 200V 65A TO220AB

MOSFET N-Channel 200V 65A TO220AB

Supplier's Site
Single FETs, MOSFETs - 448-IRFB4227PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRFB4227PBF-ND
Single FETs, MOSFETs 448-IRFB4227PBF-ND
N-Channel 200V 65A (Tc) 330W (Tc) Through Hole TO-220AB

N-Channel 200V 65A (Tc) 330W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4227PBF - 090679-IRFB4227PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4227PBF
090679-IRFB4227PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4227PBF 090679-IRFB4227PBF
Manufacturer: Infineon Technologies Win Source Part Number: 090679-IRFB4227PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Family Name: IRFB4227 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 65A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 98nC @ 10V Max Input Capacitance: 4600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 24 mOhm @ 46A, 10V Alternative Parts (Cross-Reference): STP80N20M5; IXTP86N20T; FDP2614; SUP90140E-GE3; Introduction Date: October 12, 2005 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 090679-IRFB4227PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330W (Tc)
Family Name: IRFB4227
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 65A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 98nC @ 10V
Max Input Capacitance: 4600pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 24 mOhm @ 46A, 10V
Alternative Parts (Cross-Reference): STP80N20M5; IXTP86N20T; FDP2614; SUP90140E-GE3;
Introduction Date: October 12, 2005
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
200V 65A MOSFET Transistor
278-IRFB4227PBF
200V 65A MOSFET Transistor 278-IRFB4227PBF
MOSFET N-CH 200V 65A TO220AB Product overview: IRFB4227PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4227PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 65A TO220AB Product overview: IRFB4227PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4227PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB4227PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB4227PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB4227PBF
MOSFET N-CH 200V 65A TO220AB

MOSFET N-CH 200V 65A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 200V 65A 26mOhm 70nC Qg

MOSFET MOSFT 200V 65A 26mOhm 70nC Qg

Buy Now Datasheet
Single FETs, MOSFETs - IRFB4227PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFB4227PBF
Single FETs, MOSFETs IRFB4227PBF
MOSFET N-CH 200V 65A TO220AB

MOSFET N-CH 200V 65A TO220AB

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFB4227PBF
Triode/MOS Tube/Transistor >> MOSFETs IRFB4227PBF
200V 65A 330W 24mΩ@10V,46A 5V@250uA N Channel TO-220AB MOSFETs ROHS

200V 65A 330W 24mΩ@10V,46A 5V@250uA N Channel TO-220AB MOSFETs ROHS

Supplier's Site Datasheet
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 19.7 Milliohms;ID 65A;TO-220AB;PD 330W - 70017362 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 19.7 Milliohms;ID 65A;TO-220AB;PD 330W
70017362
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 19.7 Milliohms;ID 65A;TO-220AB;PD 330W 70017362
This HEXFET Power MOSFET is specially designed for Sustain; nergy Recovery & Pass switch applications in Plasma Display Panels. This MOSFET utilizes the latest processing techniques to achieve low on-resistance per silicon area and low Epulse rating. Additional features of this MOSFET are 175C operating junction temperature and high repetitive current capability. These features combine to make this MOSFET a highly efficient, robust and reliable device for PDP driving applications. "Features: Advanced Process Technology Key Parameters Optimized for PDP Sustain, Energy Recovery and pass Switch Applications Low E pulse rating to reduce power dissipation in PDP applications Low Qg for fast Response High Repetitive Peak current capability for reliable operation Short fall & rise times for fast switching 175 degC operating junction temperature for improved ruggedness Repetitive Avalanche capability for robustness and reliability"

This HEXFET Power MOSFET is specially designed for Sustain; nergy Recovery & Pass switch applications in Plasma Display Panels. This MOSFET utilizes the latest processing techniques to achieve low on-resistance per silicon area and low Epulse rating. Additional features of this MOSFET are 175C operating junction temperature and high repetitive current capability. These features combine to make this MOSFET a highly efficient, robust and reliable device for PDP driving applications.
"Features:
Advanced Process Technology
Key Parameters Optimized for PDP Sustain, Energy Recovery and pass Switch Applications
Low E pulse rating to reduce power dissipation in PDP applications
Low Qg for fast Response
High Repetitive Peak current capability for reliable operation
Short fall & rise times for fast switching
175 degC operating junction temperature for improved ruggedness
Repetitive Avalanche capability for robustness and reliability"

Supplier's Site
Mosfet, 200V, 65A, To-220Ab; Channel Type Infineon - 66K6432 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 200V, 65A, To-220Ab; Channel Type Infineon
66K6432
Mosfet, 200V, 65A, To-220Ab; Channel Type Infineon 66K6432
MOSFET, 200V, 65A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:65A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, 200V, 65A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:65A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 6504277 6504277P 448-IRFB4227PBF-ND 090679-IRFB4227PBF 278-IRFB4227PBF IRFB4227PBF IRFB4227PBF IRFB4227PBF IRFB4227PBF 70017362 66K6432
Product Name MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4227PBF 200V 65A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 19.7 Milliohms;ID 65A;TO-220AB;PD 330W Mosfet, 200V, 65A, To-220Ab; Channel Type Infineon
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-220; To-220ab TO-220; TO-220 TO-220; TO-220-3 TO-220; SOT3; TO-220AB Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-220 TO-220 TO-3; TO-220
Number of units in IC 1
V(BR)DSS 200 volts 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data