Infineon Technologies AG Single FETs, MOSFETs IRF7807ZTRPBF

Description
N-Channel 30V 11A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 30V 11A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7807ZPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7807ZPBFTR-ND
Single FETs, MOSFETs IRF7807ZPBFTR-ND
N-Channel 30V 11A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 30V 11A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - IRF7807ZPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7807ZPBFCT-ND
Single FETs, MOSFETs IRF7807ZPBFCT-ND
N-Channel 30V 11A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 30V 11A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7807ZTRPBF - 001945-IRF7807ZTRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7807ZTRPBF
001945-IRF7807ZTRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7807ZTRPBF 001945-IRF7807ZTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 001945-IRF7807ZTRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 2.25V @ 250μA Max Gate Charge: 11nC @ 4.5V Max Input Capacitance: 770pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13.8 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 001945-IRF7807ZTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11A (Ta)
Gate-Source Threshold Voltage: 2.25V @ 250μA
Max Gate Charge: 11nC @ 4.5V
Max Input Capacitance: 770pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13.8 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 11A MOSFET Transistor
278-IRF7807ZTRPBF
30V 11A MOSFET Transistor 278-IRF7807ZTRPBF
MOSFET N-CH 30V 11A 8SO Product overview: IRF7807ZTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7807ZTRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 11A 8SO Product overview: IRF7807ZTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7807ZTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF7807ZTRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF7807ZTRPBF
Single FETs, MOSFETs IRF7807ZTRPBF
MOSFET N-CH 30V 11A 8SO

MOSFET N-CH 30V 11A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7807ZTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7807ZTRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7807ZTRPBF
MOSFET N-CH 30V 11A 8SO

MOSFET N-CH 30V 11A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 30V 11A 13.8mOhm 7.2nC

MOSFET MOSFT 30V 11A 13.8mOhm 7.2nC

Buy Now Datasheet
Mosfet, N-Ch, 30V, 11A, Soic-8; Transistor Polarity Infineon - 43AC3293 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 11A, Soic-8; Transistor Polarity Infineon
43AC3293
Mosfet, N-Ch, 30V, 11A, Soic-8; Transistor Polarity Infineon 43AC3293
MOSFET, N-CH, 30V, 11A, SOIC-8; Transistor Polarity:N Channel; Continuous Drain Current Id:11A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 30V, 11A, SOIC-8; Transistor Polarity:N Channel; Continuous Drain Current Id:11A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF7807ZPBFTR-ND 001945-IRF7807ZTRPBF 278-IRF7807ZTRPBF IRF7807ZTRPBF IRF7807ZTRPBF IRF7807ZTRPBF 43AC3293
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7807ZTRPBF 30V 11A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 11A, Soic-8; Transistor Polarity Infineon
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width) TO-3
V(BR)DSS 30 volts 30 volts
PD 2500 milliwatts 2.5 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
75V 375A MOSFET Transistor - 278-AUIRF7759L2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 75 volts
View Details
9 suppliers