N-Channel 30V 23A (Ta), 140A (Tc) 2.1W (Ta), 75W (Tc) Surface Mount DIRECTFET™ MX
Manufacturer: Infineon Technologies
Win Source Part Number: 205320-IRF8306MTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Body)
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET MX
Dimension: DirectFET Isometric MX
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 23A (Ta), 140A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 100μA
Max Gate Charge: 38nC @ 4.5V
Max Input Capacitance: 4110pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.5 mOhm @ 23A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 23A DIRECTFET Product overview: IRF8306MTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF8306MTRPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 23A DIRECTFET
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF8306MTRPBF-ND | 205320-IRF8306MTRPBF | 278-IRF8306MTRPBF | IRF8306MTRPBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF8306MTRPBF | 30V 23A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | DirectFET™ Isometric MX | SOT3; DIRECTFET MX | Tape & Reel (TR) | DirectFETTM Isometric MX |
| V(BR)DSS | 30 volts |