Infineon Technologies AG Single FETs, MOSFETs IRFB3507

Description
N-Channel 75V 97A (Tc) 190W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 75V 97A (Tc) 190W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFB3507-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFB3507-ND
Single FETs, MOSFETs IRFB3507-ND
N-Channel 75V 97A (Tc) 190W (Tc) Through Hole TO-220AB

N-Channel 75V 97A (Tc) 190W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB3507 - 128795-IRFB3507 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB3507
128795-IRFB3507
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB3507 128795-IRFB3507
Manufacturer: Infineon Technologies Win Source Part Number: 128795-IRFB3507 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 97A (Tc) Gate-Source Threshold Voltage: 4V @ 100μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 3540pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.8 mOhm @ 58A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 128795-IRFB3507
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 97A (Tc)
Gate-Source Threshold Voltage: 4V @ 100μA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 3540pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.8 mOhm @ 58A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
75V 97A MOSFET Transistor
278-IRFB3507
75V 97A MOSFET Transistor 278-IRFB3507
MOSFET N-CH 75V 97A TO220AB Product overview: IRFB3507 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 97A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 97A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB3507 can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 97A TO220AB Product overview: IRFB3507 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 97A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 97A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB3507 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB3507 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB3507
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB3507
MOSFET N-CH 75V 97A TO220AB

MOSFET N-CH 75V 97A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFB3507-ND 128795-IRFB3507 278-IRFB3507 IRFB3507
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB3507 75V 97A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB Tube TO-220; TO-220-3
V(BR)DSS 75 volts
Unlock Full Specs
to access all available technical data