Infineon Technologies AG MOSFETs IRF9540NPBF

Description
MOSFET P-Channel 100V 23A TO220AB
Request a Quote Datasheet
Description
MOSFET P-Channel 100V 23A TO220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 5411225 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5411225
MOSFETs 5411225
MOSFET P-Channel 100V 23A TO220AB

MOSFET P-Channel 100V 23A TO220AB

Supplier's Site
MOSFETs - 9194886 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9194886
MOSFETs 9194886
MOSFET P-Channel 100V 23A TO220AB

MOSFET P-Channel 100V 23A TO220AB

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9540NPBF - 017560-IRF9540NPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9540NPBF
017560-IRF9540NPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9540NPBF 017560-IRF9540NPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017560-IRF9540NPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 140W (Tc) Family Name: IRF9540 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 23A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 97nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 117 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): TSM22P10CZ C0G; FQP22P10_NL; FQP22P10; Introduction Date: January 23, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017560-IRF9540NPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 140W (Tc)
Family Name: IRF9540
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 23A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 97nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 117 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): TSM22P10CZ C0G; FQP22P10_NL; FQP22P10;
Introduction Date: January 23, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRF9540NPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9540NPBF-ND
Single FETs, MOSFETs IRF9540NPBF-ND
P-Channel 100V 23A (Tc) 140W (Tc) Through Hole TO-220AB

P-Channel 100V 23A (Tc) 140W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
100V 23A MOSFET Transistor
278-IRF9540NPBF
100V 23A MOSFET Transistor 278-IRF9540NPBF
MOSFET P-CH 100V 23A TO220AB Product overview: IRF9540NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9540NPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 23A TO220AB Product overview: IRF9540NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9540NPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.117Ohm;ID -23A;TO-220AB;PD 140W;VGS +/-2 - 70017013 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.117Ohm;ID -23A;TO-220AB;PD 140W;VGS +/-2
70017013
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.117Ohm;ID -23A;TO-220AB;PD 140W;VGS +/-2 70017013
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.117Ohm;ID -23A;TO-220AB;PD 140W;VGS +/-2

MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.117Ohm;ID -23A;TO-220AB;PD 140W;VGS +/-2

Supplier's Site
Single FETs, MOSFETs - IRF9540NPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF9540NPBF
Single FETs, MOSFETs IRF9540NPBF
MOSFET P-CH 100V 23A TO220AB

MOSFET P-CH 100V 23A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9540NPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9540NPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9540NPBF
MOSFET P-CH 100V 23A TO220AB

MOSFET P-CH 100V 23A TO220AB

Supplier's Site
Transistor - 66771298 - Radwell International
Willingboro, NJ, United States
Transistor
66771298
Transistor 66771298
POWER FIELD-EFFECT TRANSISTOR, 23A I(D), 100V, 0.117OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 23A I(D), 100V, 0.117OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT PCh -100V -23A 117mOhm 64.7nC

MOSFET MOSFT PCh -100V -23A 117mOhm 64.7nC

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF9540NPBF
Triode/MOS Tube/Transistor >> MOSFETs IRF9540NPBF
100V 23A 140W 117mΩ@10V,11A 4V@250uA P Channel TO-220-3 MOSFETs ROHS

100V 23A 140W 117mΩ@10V,11A 4V@250uA P Channel TO-220-3 MOSFETs ROHS

Supplier's Site Datasheet
P Channel Mosfet, -100V, -23A, To-220Ab; Channel Type Infineon - 63J7431 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -100V, -23A, To-220Ab; Channel Type Infineon
63J7431
P Channel Mosfet, -100V, -23A, To-220Ab; Channel Type Infineon 63J7431
P CHANNEL MOSFET, -100V, -23A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:23A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -100V, -23A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:23A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 5411225 017560-IRF9540NPBF IRF9540NPBF-ND 278-IRF9540NPBF 70017013 IRF9540NPBF IRF9540NPBF 66771298 IRF9540NPBF IRF9540NPBF 63J7431
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9540NPBF Single FETs, MOSFETs 100V 23A MOSFET Transistor MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.117Ohm;ID -23A;TO-220AB;PD 140W;VGS +/-2 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor MOSFET Triode/MOS Tube/Transistor >> MOSFETs P Channel Mosfet, -100V, -23A, To-220Ab; Channel Type Infineon
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-220; To-220ab TO-220; SOT3; TO-220AB TO-220; TO-220-3 Tube TO-220 TO-220; TO-220-3 TO-220; TO-220-3 TO-220 TO-3; TO-220
Number of units in IC 1
V(BR)DSS 100 volts 100 volts -100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
IGBTs - Single - AIHD06N60RATMA1 - 1045168-AIHD06N60RATMA1 - Win Source Electronics
Specs
Package Type SOT3; PG-TO252-3
View Details
4 suppliers