Infineon Technologies AG Single FETs, MOSFETs IRF9540NSTRR

Description
P-Channel 100V 23A (Tc) 3.8W (Ta), 140W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
P-Channel 100V 23A (Tc) 3.8W (Ta), 140W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF9540NSTRR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9540NSTRR-ND
Single FETs, MOSFETs IRF9540NSTRR-ND
P-Channel 100V 23A (Tc) 3.8W (Ta), 140W (Tc) Surface Mount D2PAK

P-Channel 100V 23A (Tc) 3.8W (Ta), 140W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
100V 23A MOSFET Transistor
278-IRF9540NSTRR
100V 23A MOSFET Transistor 278-IRF9540NSTRR
MOSFET P-CH 100V 23A D2PAK Product overview: IRF9540NSTRR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9540NSTRR can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 23A D2PAK Product overview: IRF9540NSTRR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9540NSTRR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9540NSTRR - 875073-IRF9540NSTRR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9540NSTRR
875073-IRF9540NSTRR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9540NSTRR 875073-IRF9540NSTRR
Manufacturer: Infineon Technologies Win Source Part Number: 875073-IRF9540NSTRR Series: HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 100 V 23A (Tc) 3.8W (Ta), 140W (Tc) Surface Mount D2PAK Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP001555904, =94-2330

Manufacturer: Infineon Technologies
Win Source Part Number: 875073-IRF9540NSTRR
Series: HEXFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 100 V 23A (Tc) 3.8W (Ta), 140W (Tc) Surface Mount D2PAK
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SP001555904, =94-2330

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9540NSTRR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9540NSTRR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9540NSTRR
MOSFET P-CH 100V 23A D2PAK

MOSFET P-CH 100V 23A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF9540NSTRR-ND 278-IRF9540NSTRR 875073-IRF9540NSTRR IRF9540NSTRR
Product Name Single FETs, MOSFETs 100V 23A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9540NSTRR Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2807 - 199523-AUIRF2807 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 230000 milliwatts
View Details
6 suppliers