Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7545PBF IRFB7545PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046826-IRFB7545PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 95A (Tc) Gate-Source Threshold Voltage: 3.7V @ 100μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 4010pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.9 mOhm @ 57A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046826-IRFB7545PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 95A (Tc) Gate-Source Threshold Voltage: 3.7V @ 100μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 4010pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.9 mOhm @ 57A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7545PBF - 1046826-IRFB7545PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7545PBF
1046826-IRFB7545PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7545PBF 1046826-IRFB7545PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046826-IRFB7545PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 95A (Tc) Gate-Source Threshold Voltage: 3.7V @ 100μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 4010pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.9 mOhm @ 57A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1046826-IRFB7545PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 95A (Tc)
Gate-Source Threshold Voltage: 3.7V @ 100μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 4010pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.9 mOhm @ 57A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 2579365 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579365
MOSFETs 2579365
Infineon MOSFET IRFB7545PBF

Infineon MOSFET IRFB7545PBF

Supplier's Site
MOSFETs - 2579365P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579365P
MOSFETs 2579365P
Infineon MOSFET IRFB7545PBF

Infineon MOSFET IRFB7545PBF

Supplier's Site
MOSFETs - 2579364 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579364
MOSFETs 2579364
Infineon MOSFET IRFB7545PBF

Infineon MOSFET IRFB7545PBF

Supplier's Site
Singapore, Singapore
60V 95A TO220 MOSFET Transistor
278-IRFB7545PBF
60V 95A TO220 MOSFET Transistor 278-IRFB7545PBF
MOSFET N-CH 60V 95A TO220 Product overview: IRFB7545PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 95A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 95A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB7545PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 95A TO220 Product overview: IRFB7545PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 95A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 95A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB7545PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IRFB7545PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRFB7545PBF-ND
Single FETs, MOSFETs 448-IRFB7545PBF-ND
N-Channel 60V 95A (Tc) 125W (Tc) Through Hole TO-220

N-Channel 60V 95A (Tc) 125W (Tc) Through Hole TO-220

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFB7545PBF
Triode/MOS Tube/Transistor >> MOSFETs IRFB7545PBF
60V 95A 125W 5.9mΩ@57A,10V 3.7V@100uA null TO-220 MOSFETs ROHS

60V 95A 125W 5.9mΩ@57A,10V 3.7V@100uA null TO-220 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFB7545PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFB7545PBF
Single FETs, MOSFETs IRFB7545PBF
MOSFET N-CH 60V 95A TO220

MOSFET N-CH 60V 95A TO220

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET N CH 60V 95A TO-220AB

MOSFET MOSFET N CH 60V 95A TO-220AB

Buy Now Datasheet
Mosfet, N Channel, 60V, 95A, To-220Ab-3; Channel Type Infineon - 43X7204 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 95A, To-220Ab-3; Channel Type Infineon
43X7204
Mosfet, N Channel, 60V, 95A, To-220Ab-3; Channel Type Infineon 43X7204
MOSFET, N CHANNEL, 60V, 95A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:95A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.7V; MSL:-RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 95A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:95A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.7V; MSL:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB7545PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB7545PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB7545PBF
MOSFET N-CH 60V 95A TO220

MOSFET N-CH 60V 95A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1046826-IRFB7545PBF 2579365 278-IRFB7545PBF 448-IRFB7545PBF-ND IRFB7545PBF IRFB7545PBF IRFB7545PBF 43X7204 IRFB7545PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7545PBF MOSFETs 60V 95A TO220 MOSFET Transistor Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N Channel, 60V, 95A, To-220Ab-3; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
PD 125000 milliwatts 125 milliwatts 125000 milliwatts 125000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220 TO-220; TO-220 Tube TO-220; TO-220-3 TO-220 TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data