Manufacturer: Infineon Technologies
Win Source Part Number: 040710-IRFB4321GPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 83A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 4460pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 15 mOhm @ 33A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 50
N-Channel 150V 83A (Tc) 330W (Tc) Through Hole TO-220AB
MOSFET N-CH 150V 83A TO220AB Product overview: IRFB4321GPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 83A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 83A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4321GPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 150V 83A TO-220AB
MOSFET N-CH 150V 83A TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 040710-IRFB4321GPBF | IRFB4321GPBF-ND | 278-IRFB4321GPBF | 376-IRFB4321GPBF | IRFB4321GPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4321GPBF | Single FETs, MOSFETs | 150V 83A MOSFET Transistor | MOSFET N-CH 150V 83A TO-220AB | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 150 volts | 150 volts | |||
| PD | 330000 milliwatts | 330000 milliwatts | 330000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |