Infineon Technologies AG Transistor Polarity Infineon IRFB4615PBF.

Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:35A; On Resistance Rds(on):0.032ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Product Range:- RoHS Compliant: Yes
Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:35A; On Resistance Rds(on):0.032ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Infineon - 27AC6770 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Infineon
27AC6770
Transistor Polarity Infineon 27AC6770
Transistor Polarity:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:35A; On Resistance Rds(on):0.032ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Product Range:- RoHS Compliant: Yes

Transistor Polarity:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:35A; On Resistance Rds(on):0.032ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 27AC6770
Product Name Transistor Polarity Infineon
Transistor Type Transistor Polarity Infineon
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG75R027M1HXTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-16-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
2 suppliers