MOSFET 2P-CH 30V 14A DIRECTFET Product overview: IRF9395MTRPBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF9395MTRPBF can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 30V 14A 2.1W Surface Mount DIRECTFET™ MC
Manufacturer: Infineon Technologies
Win Source Part Number: 205325-IRF9395MTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET MC
Maximum Power Dissipation: 2.1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 14A
Gate-Source Threshold Voltage: 2.4V @ 50μA
Max Gate Charge: 64nC @ 10V
Max Input Capacitance: 3241pF @ 15V
Maximum Rds On at Id,Vgs: 7 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
MOSFET 2P-CH 30V 14A DIRECTFET
MOSFET 2P-CH 30V 14A DIRECTFETMC
MOSFET DUAL P-CH -30V 7mOhms 64nC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-IRF9395MTRPBF | IRF9395MTRPBF-ND | 205325-IRF9395MTRPBF | IRF9395MTRPBF | IRF9395MTRPBF | IRF9395MTRPBF |
| Product Name | 30V 14A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9395MTRPBF | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | |||
| PD | 2100 milliwatts | 2100 milliwatts | ||||
| Package Type | DirectFET™ Isometric MC | SOT3; DIRECTFET MC | DirectFET™ Isometric MC | |||
| V(BR)DSS | 30 volts | 30 volts |