Infineon Technologies AG Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 10 20 23 24 25 26 27 28 29 30 31 32 33 34 35 40 43
Product Name Notes
200V Single N-Channel Hi-Rel MOSFET in a TO-204AE package - A IRF240 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line
400V Single N-Channel Hi-Rel MOSFET in a TO-204AA package - A IRF340 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line
500V Single N-Channel Hi-Rel MOSFET in a TO-204AA package - A IRF450 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts 2N6770 A...
-55V Single P-Channel Power MOSFET in a TO-220 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
-55V Single P-Channel Power MOSFET in a TO-262 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
100V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Benefits Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard...
100V Single N-Channel StrongIRFET™ Power MOSFET in a TO-247 Package Benefits Improved Gate, Avalanche and Dynamic dv/dt Ruggedness Fully Characterized Capacitance and Avalanche SOA Enhanced body diode dv/dt and di/dt...
150 V single N-channel OptiMOS™ MOSFET in DirectFET™ package The IRF150DM115 is available in a DirectFET™ package with OptiMOS™ 5. The double-side-cooled package with low parasitic inductance and profile design...
150V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Benefits Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard...
150V Single N-Channel StrongIRFET™ Power MOSFET in a TO-247 Package Summary of Features Very low RDS(on) Excellent gate charge x RDS(on) (FOM) Optimized Qrr 175°C operating temperature...
40V Single N-Channel HEXFET Power MOSFET in a D2-Pak package
40V Single N-Channel Power MOSFET in a TO-220 package Summary of Features Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Industry standard through-hole power package...
55V Single N-Channel Power MOSFET in a TO-220 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
IR MOSFET 100 V in a D²PAK package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications...
IR MOSFET 55 V in a D²PAK package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications...
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses...

<< Prev Next >>