Infineon Technologies AG FET, MOSFET Arrays IRF9952PBF

Description
Mosfet Array N and P-Channel 30V 3.5A, 2.3A 2W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 30V 3.5A, 2.3A 2W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IRF9952PBF-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF9952PBF-ND
FET, MOSFET Arrays IRF9952PBF-ND
Mosfet Array N and P-Channel 30V 3.5A, 2.3A 2W Surface Mount 8-SO

Mosfet Array N and P-Channel 30V 3.5A, 2.3A 2W Surface Mount 8-SO

Buy Now Datasheet
30V 3.5A 2.3A MOSFET Transistor - 289-IRF9952PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 3.5A 2.3A MOSFET Transistor
289-IRF9952PBF
30V 3.5A 2.3A MOSFET Transistor 289-IRF9952PBF
MOSFET N/P-CH 30V 3.5A/2.3A 8SO Product overview: IRF9952PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, 2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF9952PBF can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 3.5A/2.3A 8SO Product overview: IRF9952PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, 2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF9952PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9952PBF - 875074-IRF9952PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9952PBF
875074-IRF9952PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9952PBF 875074-IRF9952PBF
Manufacturer: Infineon Technologies Win Source Part Number: 875074-IRF9952PBF Series: HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array N and P-Channel 30V 3.5A, 2.3A 2W Surface Mount 8-SO Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: IRF9952PBF Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 875074-IRF9952PBF
Series: HEXFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array N and P-Channel 30V 3.5A, 2.3A 2W Surface Mount 8-SO
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: IRF9952PBF
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9952PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9952PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9952PBF
MOSFET N/P-CH 30V 3.5A/2.3A 8SO

MOSFET N/P-CH 30V 3.5A/2.3A 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF9952PBF-ND 289-IRF9952PBF 875074-IRF9952PBF IRF9952PBF
Product Name FET, MOSFET Arrays 30V 3.5A 2.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9952PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tube SOT3; 8-SO
Unlock Full Specs
to access all available technical data