Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7946TR1PBF IRF7946TR1PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 138321-IRF7946TR1PBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 96W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DIRECTFET MX Dimension: DirectFET Isometric MX Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 3.9V @ 150μA Max Gate Charge: 212nC @ 10V Max Input Capacitance: 6852pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.4 mOhm @ 90A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 138321-IRF7946TR1PBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 96W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DIRECTFET MX Dimension: DirectFET Isometric MX Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 3.9V @ 150μA Max Gate Charge: 212nC @ 10V Max Input Capacitance: 6852pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.4 mOhm @ 90A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7946TR1PBF - 138321-IRF7946TR1PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7946TR1PBF
138321-IRF7946TR1PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7946TR1PBF 138321-IRF7946TR1PBF
Manufacturer: Infineon Technologies Win Source Part Number: 138321-IRF7946TR1PBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 96W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DIRECTFET MX Dimension: DirectFET Isometric MX Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 3.9V @ 150μA Max Gate Charge: 212nC @ 10V Max Input Capacitance: 6852pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.4 mOhm @ 90A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 138321-IRF7946TR1PBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 96W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DIRECTFET MX
Dimension: DirectFET Isometric MX
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 150μA
Max Gate Charge: 212nC @ 10V
Max Input Capacitance: 6852pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.4 mOhm @ 90A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
40V 90A MOSFET Transistor
278-IRF7946TR1PBF
40V 90A MOSFET Transistor 278-IRF7946TR1PBF
MOSFET N CH 40V 90A DIRECTFET MX Product overview: IRF7946TR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7946TR1PBF can be used for catalog matching and distributor lookup.

MOSFET N CH 40V 90A DIRECTFET MX Product overview: IRF7946TR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7946TR1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF7946TR1PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7946TR1PBFTR-ND
Single FETs, MOSFETs IRF7946TR1PBFTR-ND
N-Channel 40V 90A (Tc) 96W (Tc) Surface Mount DIRECTFET™ MX

N-Channel 40V 90A (Tc) 96W (Tc) Surface Mount DIRECTFET™ MX

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7946TR1PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7946TR1PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7946TR1PBF
MOSFET N CH 40V 90A DIRECTFET MX

MOSFET N CH 40V 90A DIRECTFET MX

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 138321-IRF7946TR1PBF 278-IRF7946TR1PBF IRF7946TR1PBFTR-ND IRF7946TR1PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7946TR1PBF 40V 90A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 40 volts
PD 96000 milliwatts 96000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
55V 51A MOSFET Transistor - 278-AUIRFZ44ZSTRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 80 milliwatts
View Details
6 suppliers