Manufacturer: Infineon Technologies
Win Source Part Number: 069459-IRFB4610PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 73A (Tc)
Gate-Source Threshold Voltage: 4V @ 100μA
Max Gate Charge: 140nC @ 10V
Max Input Capacitance: 3550pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 44A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
N Channel MOSFET
N-Channel 100V 73A (Tc) 190W (Tc) Through Hole TO-220AB
MOSFET N-CH 100V 73A TO220AB Product overview: IRFB4610PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 73A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 73A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4610PBF can be used for catalog matching and distributor lookup.
MOSFET, N, 100V, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:73A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes
MOSFET N-CH 100V 73A TO220AB
MOSFET N-CH 100V 73A TO220AB
MOSFET MOSFT 100V 73A 14mOhm 90nC Qg
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 069459-IRFB4610PBF | IRFB4610PBF | 448-IRFB4610PBF-ND | 278-IRFB4610PBF | 97K1978 | IRFB4610PBF | IRFB4610PBF | IRFB4610PBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4610PBF | Single FETs, MOSFETs | 100V 73A MOSFET Transistor | Mosfet, N, 100V, To-220; Transistor Polarity Infineon | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | |||||
| PD | 190000 milliwatts | 190 milliwatts | 190000 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||
| Package Type | TO-220; SOT3; TO-220AB | TO220-3 | TO-220; TO-220-3 | Tube | TO-3; TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 |